IC ADC 16BIT 24-VQFN
16-Bit, 2.5-MSPS, 1-Ch SAR ADC with Enhanced SPI Interface 24-VQFN -40 to 125 Product overview: ADS9120IRGER from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS9120IRGER can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 910940-ADS9120IRGER
Operating Temperature Range: -40°C ~ 125°C
Features: 16 Bit Analog to Digital Converter 1 Input 1 SAR 24-VQFN (4x4)
Package: Reel - TR
Package: 24-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: ADS9120
Categories: Integrated Circuits (ICs)
Case / Package: 24-VQFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Other Part Number: 3301-ADS9120IRGERTR,
16 Bit Analog to Digital Converter 1 Input 1 SAR 24-VQFN (4x4)
IC ADC 16BIT SAR 24VQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 296-50915-2-ND | 700-ADS9120IRGER | 910940-ADS9120IRGER | ADS9120IRGER | ADS9120IRGER |
| Product Name | Analog to Digital Converters (ADC) | 16-bit VQFN Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS9120IRGER | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | ||||
| Package Type | 24-VFQFN Exposed Pad | 24-VQFN (4x4) | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Tape & Reel (TR)Cut Tape (CT)Cut Tape (CT)Digi-ReelRDigi-ReelR | ||
| Pins | 24 | ||||
| Resolution | 16 bits | 16 bits |