ADC, Successive Approximation, 18-Bit, 1 Func, 1 Channel, Serial Access, PQCC24
18 Bit Analog to Digital Converter 1 Input 1 SAR 24-VQFN (4x4)
IC ADC 18BIT SAR 24VQFN
18 Bit Analog to Digital Converter 1 Input 1 SAR 24-VQFN (4x4)
IC ADC 18BIT SAR 24VQFN
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8914BRGET | ADS8914BRGET-ND | ADS8914BRGET | ADS8914BRGET | ADS8914BRGET |
| Product Name | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial | SPI; SPI | SPI; SPI | ||
| Package Type | VQFN24 | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | |
| Packing Method | Tape Reel; Tape & Reel | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Bulk; Tape & Reel (TR)Bulk | |
| Pins | 24 | ||||
| Resolution | 18 bits | 18 bits |