Texas Instruments Standard Linear and Logic Analog to Digital Converters (ADC) ADS8867IDGS

Description
IC ADC 16BIT SAR 10VSSOP
Datasheet
Description
IC ADC 16BIT SAR 10VSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADS8867IDGS - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS8867IDGS
Analog to Digital Converters (ADC) ADS8867IDGS
IC ADC 16BIT SAR 10VSSOP

IC ADC 16BIT SAR 10VSSOP

Supplier's Site Datasheet
Adc, 16Bit, 100Ksps, Vssop-10; Resolution (Bits) Texas Instruments - 29AH3342 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 16Bit, 100Ksps, Vssop-10; Resolution (Bits) Texas Instruments
29AH3342
Adc, 16Bit, 100Ksps, Vssop-10; Resolution (Bits) Texas Instruments 29AH3342
ADC, 16BIT, 100KSPS, VSSOP-10; Resolution (Bits):16bit; Sampling Rate:100kSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; ADC / DAC Case RoHS Compliant: Yes

ADC, 16BIT, 100KSPS, VSSOP-10; Resolution (Bits):16bit; Sampling Rate:100kSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; ADC / DAC Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number ADS8867IDGS 29AH3342
Product Name Analog to Digital Converters (ADC) Adc, 16Bit, 100Ksps, Vssop-10; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Conditioners - 722 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
BL510 Isolated Standard Signal Conditioner | Space-saving 6 mm Enclosure | Cost-optimized - BL510 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details