18-Bit, 1-MSPS, 1-Ch SAR ADC with programmable (±12/±10/±6/±5/±2.5V
Manufacturer: Texas Instruments
Win Source Part Number: 807452-ADS8691IPWR
Packaging: Reel
Mounting Style: Surface Mount
Features: Internal Oscillator
Configuration: PGA-ADC
Number of Inputs: 1
Input Type: Differential, Pseudo-Differential,
Architecture: SAR
Number of Bits: 18
Sampling Rate (Per Second): 1M
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: Internal
Voltage - Supply, Analog: 4.75V ~ 5.25V
Voltage - Supply, Digital: 1.65V ~ 3.3V
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
18 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
18 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
18 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
IC ADC 18BIT SAR 16TSSOP
IC ADC 18BIT SAR 16TSSOP
18 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-ADS8691IPWR | 807452-ADS8691IPWR | 296-45426-6-ND | 296-45426-2-ND | 296-45426-1-ND | ADS8691IPWR | ADS8691IPWR | ADS8691IPWR |
| Product Name | 2.5V +5V TSSOP Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8691IPWR | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Interface Type | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | |||
| Package Type | SSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | 16-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | ||
| Packing Method | Tape Reel; Reel | Digi-Reel® | Tape Reel | Cut Tape (CT) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) | ||
| Sample Rate | 1000 kSamples/Sec | 1000 kSamples/Sec | 1000 kSamples/Sec | 1000 kSamples/Sec | 1000 kSamples/Sec |