Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1043788-ADS8688ATDBT
Length: 9.7 mm
Mounting: SMD (SMT)
Thickness: 1 mm
Height: 1.2 mm
Number of Pins: 38
Width: 4.4 mm
Categories: OEM Parts(A-B)
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1043788-ADS8688ATDBTR |
| Product Name | OEM Parts - OEM Parts (A - B) - ADS8688ATDBTR |