16-Bit 500kSPS 8-Ch SAR ADC, Bipolar, 5V, MIL-Temp, 38-TSSOP Product overview: ADS8688ATDBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8688ATDBT can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Package: Tube
Product Status: Active
Number of Bits: 16
Sampling Rate (Per Second): 500k
Input Type: Differential, Single Ended
Configuration: PGA-MUX-S/H-ADC
Reference Type: External, Internal
16 Bit Analog to Digital Converter 8 Input 1 SAR 38-TSSOP
IC ADC 16BIT SAR 38TSSOP
IC ADC 16BIT SAR 38TSSOP
16 Bit Analog to Digital Converter 8 Input 1 SAR 38-TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-ADS8688ATDBT | 296-50298-ND | ADS8688ATDBT | ADS8688ATDBT | ADS8688ATDBT | |
| Product Name | 16-bit 5V TSSOP Analog-to-Digital Converter IC | Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Sample Rate | 500 kSamples/Sec | 500 kSamples/Sec | 500 kSamples/Sec | |||
| Interface Type | SPI; SPI | SPI; SPI | ||||
| Package Type | TSSOP; "38-TFSOP (0.173"", 4.40mm Width)" | 38-TFSOP (0.173\", 4.40mm Width) | SOP; 38-TFSOP (0.173\", 4.40mm Width) | |||
| Packing Method | Tube | Tube; Tube | Tube; Tube |