Texas Instruments ADS8684 SAR ADC with 16 bits, 4 channels, 500 kSPS, and bipolar inputs off +5V supply ADS8684IDBTR

Description
SAR ADC with 16 bits, 4 channels, 500 kSPS, and bipolar inputs off +5V supply 38-TSSOP -40 to 125
Request a Quote Datasheet
Description
SAR ADC with 16 bits, 4 channels, 500 kSPS, and bipolar inputs off +5V supply 38-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS8684 SAR ADC with 16 bits, 4 channels, 500 kSPS, and bipolar inputs off +5V supply - ADS8684IDBTR - Texas Instruments
Dallas, TX, United States
ADS8684 SAR ADC with 16 bits, 4 channels, 500 kSPS, and bipolar inputs off +5V supply
ADS8684IDBTR
ADS8684 SAR ADC with 16 bits, 4 channels, 500 kSPS, and bipolar inputs off +5V supply ADS8684IDBTR
SAR ADC with 16 bits, 4 channels, 500 kSPS, and bipolar inputs off +5V supply 38-TSSOP -40 to 125

SAR ADC with 16 bits, 4 channels, 500 kSPS, and bipolar inputs off +5V supply 38-TSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
16-bit 2.5V +5V TSSOP Analog-to-Digital Converter IC
700-ADS8684IDBTR
16-bit 2.5V +5V TSSOP Analog-to-Digital Converter IC 700-ADS8684IDBTR
16-Bit, 500-kSPS, 4-Ch SAR ADC w/ programmable (±10/±5/±2.5V) input ranges on +5V supply 38-TSSOP -40 to 125 Product overview: ADS8684IDBTR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 2.5V, +5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 2.5V, +5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8684IDBTR can be used for catalog matching and distributor lookup.

16-Bit, 500-kSPS, 4-Ch SAR ADC w/ programmable (±10/±5/±2.5V) input ranges on +5V supply 38-TSSOP -40 to 125 Product overview: ADS8684IDBTR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 2.5V, +5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 2.5V, +5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8684IDBTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-39875-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-39875-2-ND
Analog to Digital Converters (ADC) 296-39875-2-ND
16 Bit Analog to Digital Converter 4 Input 1 SAR 38-TSSOP

16 Bit Analog to Digital Converter 4 Input 1 SAR 38-TSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-39875-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-39875-1-ND
Analog to Digital Converters (ADC) 296-39875-1-ND
16 Bit Analog to Digital Converter 4 Input 1 SAR 38-TSSOP

16 Bit Analog to Digital Converter 4 Input 1 SAR 38-TSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-39875-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-39875-6-ND
Analog to Digital Converters (ADC) 296-39875-6-ND
16 Bit Analog to Digital Converter 4 Input 1 SAR 38-TSSOP

16 Bit Analog to Digital Converter 4 Input 1 SAR 38-TSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8684IDBTR
1142107-ADS8684IDBTR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8684IDBTR 1142107-ADS8684IDBTR
Manufacturer: Texas Instruments Win Source Part Number: 1142107-ADS8684IDBTR Packaging: Reel Mounting Style: SMD Features: PGA Configuration: PGA-MUX-S/H-ADC Number of Inputs: 4 Input Type: Differential, Single Ended Architecture: SAR Sampling Rate (Per Second): 500k Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Resolution: 16 Categories: Integrated Circuits Supplier Device Package: 38-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 38-TFSOP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: ADS8684 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage , Analog: 5V Supply Voltage , Digital: 1.65V ~ 5.25V

Manufacturer: Texas Instruments
Win Source Part Number: 1142107-ADS8684IDBTR
Packaging: Reel
Mounting Style: SMD
Features: PGA
Configuration: PGA-MUX-S/H-ADC
Number of Inputs: 4
Input Type: Differential, Single Ended
Architecture: SAR
Sampling Rate (Per Second): 500k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Resolution: 16
Categories: Integrated Circuits
Supplier Device Package: 38-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 38-TFSOP
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: ADS8684
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage , Analog: 5V
Supply Voltage , Digital: 1.65V ~ 5.25V

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS8684IDBTR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8684IDBTR
Data Acquisition - Analog to Digital Converters (ADC) ADS8684IDBTR
IC ADC 16BIT SAR 38TSSOP

IC ADC 16BIT SAR 38TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8684IDBTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8684IDBTR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8684IDBTR
IC ADC 16BIT SAR 38TSSOP

IC ADC 16BIT SAR 38TSSOP

Supplier's Site
Analog to Digital Converters (ADC) - ADS8684IDBTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8684IDBTR
Analog to Digital Converters (ADC) ADS8684IDBTR
16 Bit Analog to Digital Converter 4 Input 1 SAR 38-TSSOP

16 Bit Analog to Digital Converter 4 Input 1 SAR 38-TSSOP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey DigiKey DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8684IDBTR 700-ADS8684IDBTR 296-39875-2-ND 296-39875-1-ND 296-39875-6-ND 1142107-ADS8684IDBTR ADS8684IDBTR ADS8684IDBTR ADS8684IDBTR
Product Name ADS8684 SAR ADC with 16 bits, 4 channels, 500 kSPS, and bipolar inputs off +5V supply 16-bit 2.5V +5V TSSOP Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8684IDBTR Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI
Package Type TSSOP TSSOP; "38-TFSOP (0.173"", 4.40mm Width)" TSSOP; "38-TFSOP (0.173"", 4.40mm Width)" TSSOP; "38-TFSOP (0.173"", 4.40mm Width)" SSOP 38-TFSOP (0.173\", 4.40mm Width) SOP; 38-TFSOP (0.173\", 4.40mm Width)
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits 16 bits
INL 2 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - ADC0803LCN/NOPB-TI - Quarktwin Technology Ltd.
Specs
Package Type DIP; 20-DIP (0.300\", 7.62mm)
Packing Method Bulk; Bulk
Resolution 8 bits
View Details
ADC101S051 Single  Channel, 200 to 500 ksps, 10-Bit A/D Converter - ADC101S051CIMF/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
8 suppliers
ADC08D1520QML-SP Low Power, 8-Bit, Dual 1.5 GSPS or Single 3.0 GSPS A/D Converter - ADC08D1520WGMPR - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type CFP
Screening Level Space
View Details