16 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
16 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
16 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
16-Bit SAR ADC, 1MSPS, 1Ch, 5V, 16-TSSOP, -40 to 125C Product overview: ADS8681IPWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8681IPWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1142103-ADS8681IPWR
Packaging: Reel
Mounting Style: SMT
Features: PGA
Configuration: PGA-S/H-ADC
Number of Inputs: 1
Input Type: Pseudo-Differential,
Architecture: SAR
Sampling Rate (Per Second): 1M
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Resolution: 16
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 5V
Supply Voltage , Digital: 1.65V ~ 5.25V
IC ADC 16BIT SAR 16TSSOP
IC ADC 16BIT SAR 16TSSOP
16 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
| DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 296-44531-2-ND | 296-44531-1-ND | 296-44531-6-ND | 700-ADS8681IPWR | 1142103-ADS8681IPWR | ADS8681IPWR | ADS8681IPWR | ADS8681IPWR |
| Product Name | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | 16-bit 5V TSSOP Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8681IPWR | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | |||
| Package Type | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP | 16-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | ||
| Packing Method | Tape Reel | Cut Tape (CT) | Digi-Reel® | Tape Reel; Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) | ||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |