Texas Instruments Standard Linear and Logic Quad 5V TSSOP Analog-to-Digital Converter IC ADS8664IDBT

Description
12-Bit SAR ADC With 4-Channels, 500kSPS, and Bipolar Inputs Off 5V Supply 38-TSSOP -40 to 125 Product overview: ADS8664IDBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Quad, 5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8664IDBT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
12-Bit SAR ADC With 4-Channels, 500kSPS, and Bipolar Inputs Off 5V Supply 38-TSSOP -40 to 125 Product overview: ADS8664IDBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Quad, 5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8664IDBT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 5V TSSOP Analog-to-Digital Converter IC
700-ADS8664IDBT
Quad 5V TSSOP Analog-to-Digital Converter IC 700-ADS8664IDBT
12-Bit SAR ADC With 4-Channels, 500kSPS, and Bipolar Inputs Off 5V Supply 38-TSSOP -40 to 125 Product overview: ADS8664IDBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Quad, 5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8664IDBT can be used for catalog matching and distributor lookup.

12-Bit SAR ADC With 4-Channels, 500kSPS, and Bipolar Inputs Off 5V Supply 38-TSSOP -40 to 125 Product overview: ADS8664IDBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Quad, 5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8664IDBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-42525-5-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-42525-5-ND
Analog to Digital Converters (ADC) 296-42525-5-ND
12 Bit Analog to Digital Converter 4 Input 1 SAR 38-TSSOP

12 Bit Analog to Digital Converter 4 Input 1 SAR 38-TSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8664IDBT
910929-ADS8664IDBT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8664IDBT 910929-ADS8664IDBT
Manufacturer: Texas Instruments Win Source Part Number: 910929-ADS8664IDBT Operating Temperature Range: -40°C ~ 125°C Features: 12 Bit Analog to Digital Converter 4 Input 1 SAR 38-TSSOP Package: 38-TFSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: ADS8664 Categories: Integrated Circuits (ICs) Case / Package: 38-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-42525-5-ND, 296-42525-5

Manufacturer: Texas Instruments
Win Source Part Number: 910929-ADS8664IDBT
Operating Temperature Range: -40°C ~ 125°C
Features: 12 Bit Analog to Digital Converter 4 Input 1 SAR 38-TSSOP
Package: 38-TFSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: ADS8664
Categories: Integrated Circuits (ICs)
Case / Package: 38-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-42525-5-ND, 296-42525-5

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS8664IDBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8664IDBT
Analog to Digital Converters (ADC) ADS8664IDBT
12 Bit Analog to Digital Converter 4 Input 1 SAR 38-TSSOP

12 Bit Analog to Digital Converter 4 Input 1 SAR 38-TSSOP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8664IDBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8664IDBT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8664IDBT
IC ADC 12BIT SAR 38TSSOP

IC ADC 12BIT SAR 38TSSOP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS8664IDBT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8664IDBT
Data Acquisition - Analog to Digital Converters (ADC) ADS8664IDBT
IC ADC 12BIT SAR 38TSSOP

IC ADC 12BIT SAR 38TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 700-ADS8664IDBT 296-42525-5-ND 910929-ADS8664IDBT ADS8664IDBT ADS8664IDBT ADS8664IDBT
Product Name Quad 5V TSSOP Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8664IDBT Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Interface Type SPI; SPI SPI; SPI
Package Type TSSOP; "38-TFSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 38-TSSOP SOP; 38-TFSOP (0.173\", 4.40mm Width) 38-TFSOP (0.173\", 4.40mm Width)
Packing Method Tube Tube; Tube Tube; Tube
Resolution 12 bits 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type DIP; PDIP; 16-PDIP
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
ADC10040 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040CIMT/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
8 suppliers
Analog to Digital Converters (ADC) - 336-2196-5-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
View Details
5 suppliers
Analogue to Digital Converters - 8209328 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Serial (spi)
Package Type Tsot
Features Single-Supply
View Details