Manufacturer: Texas Instruments
Win Source Part Number: 910927-ADS8598SIPMR
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: 18 Bit Analog to Digital Converter 8 Input 8 SAR 64-LQFP (10x10)
Package: 64-LQFP
Package: Reel - TR
Mounting: Surface Mount
Family Name: ADS8598
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ADS8598SIPMR-ND, 296-50904-6, 296-50904-1, 296-50904-2
18-Bit 200kSPS 8-Channel Simultaneous-Samplin
18 Bit Analog to Digital Converter 8 Input 8 SAR 64-LQFP (10x10)
IC ADC 18BIT SAR 64LQFP
IC ADC 18BIT SAR 64LQFP
18 Bit Analog to Digital Converter 8 Input 8 SAR 64-LQFP (10x10)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 910927-ADS8598SIPMR | 700-ADS8598SIPMR | 296-50904-2-ND | ADS8598SIPMR | ADS8598SIPMR | ADS8598SIPMR |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8598SIPMR | Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Package Type | QFP; 64-LQFP (10x10) | LFQP; 64-LQFP | 64-LQFP | QFP; 64-LQFP | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Interface Type | Serial; Parallel | Serial; Parallel; Parallel, Serial | Serial | |||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) | |||
| Pins | 64 |