Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) ADS8598HIPMR

Description
18 Bit Analog to Digital Converter 8 Input 8 SAR 64-LQFP (10x10)
Request a Quote Datasheet
Description
18 Bit Analog to Digital Converter 8 Input 8 SAR 64-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 296-50903-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-50903-1-ND
Analog to Digital Converters (ADC) 296-50903-1-ND
18 Bit Analog to Digital Converter 8 Input 8 SAR 64-LQFP (10x10)

18 Bit Analog to Digital Converter 8 Input 8 SAR 64-LQFP (10x10)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-50903-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-50903-6-ND
Analog to Digital Converters (ADC) 296-50903-6-ND
18 Bit Analog to Digital Converter 8 Input 8 SAR 64-LQFP (10x10)

18 Bit Analog to Digital Converter 8 Input 8 SAR 64-LQFP (10x10)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-50903-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-50903-2-ND
Analog to Digital Converters (ADC) 296-50903-2-ND
18 Bit Analog to Digital Converter 8 Input 8 SAR 64-LQFP (10x10)

18 Bit Analog to Digital Converter 8 Input 8 SAR 64-LQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
Analog-to-Digital Converter IC
700-ADS8598HIPMR
Analog-to-Digital Converter IC 700-ADS8598HIPMR
18-Bit 500kSPS 8-Channel Simultaneous-Samplin g ADC With Bipolar Inputs on a Single Supply 64-LQFP -40 to 125 Product overview: ADS8598HIPMR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8598HIPMR can be used for catalog matching and distributor lookup.

18-Bit 500kSPS 8-Channel Simultaneous-Sampling ADC With Bipolar Inputs on a Single Supply 64-LQFP -40 to 125 Product overview: ADS8598HIPMR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8598HIPMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8598HIPMR - 809448-ADS8598HIPMR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8598HIPMR
809448-ADS8598HIPMR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8598HIPMR 809448-ADS8598HIPMR
Manufacturer: Texas Instruments Win Source Part Number: 809448-ADS8598HIPMR Packaging: Reel Mounting Style: Surface Mount Features: Simultaneous Sampling Configuration: PGA-ADC Number of Inputs: 8 Input Type: Single Ended Architecture: SAR Number of Bits: 18 Sampling Rate (Per Second): 500k Data Interface: Parallel, Serial Number of A/D Converters: 8 Reference Type: External, Internal Voltage - Supply, Analog: 4.75V ~ 5.25V Voltage - Supply, Digital: 2.3V ~ 5.25V Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 64-LQFP Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours)

Manufacturer: Texas Instruments
Win Source Part Number: 809448-ADS8598HIPMR
Packaging: Reel
Mounting Style: Surface Mount
Features: Simultaneous Sampling
Configuration: PGA-ADC
Number of Inputs: 8
Input Type: Single Ended
Architecture: SAR
Number of Bits: 18
Sampling Rate (Per Second): 500k
Data Interface: Parallel, Serial
Number of A/D Converters: 8
Reference Type: External, Internal
Voltage - Supply, Analog: 4.75V ~ 5.25V
Voltage - Supply, Digital: 2.3V ~ 5.25V
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 64-LQFP
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8598HIPMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8598HIPMR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8598HIPMR
IC ADC 18BIT SAR 64LQFP

IC ADC 18BIT SAR 64LQFP

Supplier's Site
Analog to Digital Converters (ADC) - ADS8598HIPMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8598HIPMR
Analog to Digital Converters (ADC) ADS8598HIPMR
18 Bit Analog to Digital Converter 8 Input 8 SAR 64-LQFP (10x10)

18 Bit Analog to Digital Converter 8 Input 8 SAR 64-LQFP (10x10)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS8598HIPMR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8598HIPMR
Data Acquisition - Analog to Digital Converters (ADC) ADS8598HIPMR
IC ADC 18BIT SAR 64LQFP

IC ADC 18BIT SAR 64LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 296-50903-1-ND 296-50903-6-ND 296-50903-2-ND 700-ADS8598HIPMR 809448-ADS8598HIPMR ADS8598HIPMR ADS8598HIPMR ADS8598HIPMR
Product Name Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8598HIPMR Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; Parallel Serial; Parallel Serial; Parallel Serial; Parallel; Parallel, Serial Serial Serial; Parallel; Parallel, Serial
Package Type LFQP; 64-LQFP LFQP; 64-LQFP LFQP; 64-LQFP 64-LQFP QFP; 64-LQFP
Packing Method Cut Tape (CT) Digi-Reel® Tape Reel Tape Reel; Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel; Tape & Reel (TR)
Pins 64 64 64
Resolution 18 bits 18 bits 18 bits 18 bits
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - 5962-87591013X - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
10BIT Analog-to-Digital Converter IC - 700-SI8900D-A01-GS - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type UART
Package Type Tube
Packing Method Tube
View Details
6 suppliers
ADC084S021 4 Channel, 50 ksps to 200 Ksps, 8-Bit A/D Converter - ADC084S021CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500ASCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers