18-Bit 500kSPS 8-Channel Simultaneous-Samplin
Alternative Parts (Cross-Reference): Cross
Category: Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Manufacturer: Texas Instruments
Package: Tray
Product Status: Active
Number of Bits: 18
Sampling Rate (Per Second): 500k
Input Type: Single Ended
Data Interface: Parallel, Serial
Configuration: PGA-ADC
18 Bit Analog to Digital Converter 8 Input 8 SAR 64-LQFP (10x10)
IC ADC 18BIT SAR 64LQFP
18 Bit Analog to Digital Converter 8 Input 8 SAR 64-LQFP (10x10)
IC ADC 18BIT SAR 64LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-ADS8598HIPM | 296-47515-ND | ADS8598HIPM | ADS8598HIPM | ADS8598HIPM | |
| Product Name | Analog-to-Digital Converter IC | Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Interface Type | Serial; Parallel; Parallel, Serial | Serial; Parallel | Serial; Parallel; Parallel, Serial | Serial | ||
| Sample Rate | 500 kSamples/Sec | 500 kSamples/Sec | 500 kSamples/Sec | |||
| Package Type | LFQP; 64-LQFP | QFP; 64-LQFP | 64-LQFP | |||
| Packing Method | Tray | Tray | Tray; Tray |