Texas Instruments High-Performance Analog 16-bit Analog-to-Digital Converter IC ADS8588SIPMR

Description
16-Bit High-Speed 8-Channel Simultaneous-Samplin g ADC With Bipolar Inputs on a Single Supply 64-LQFP -40 to 125 Product overview: ADS8588SIPMR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8588SIPMR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16-Bit High-Speed 8-Channel Simultaneous-Samplin g ADC With Bipolar Inputs on a Single Supply 64-LQFP -40 to 125 Product overview: ADS8588SIPMR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8588SIPMR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit Analog-to-Digital Converter IC
700-ADS8588SIPMR
16-bit Analog-to-Digital Converter IC 700-ADS8588SIPMR
16-Bit High-Speed 8-Channel Simultaneous-Samplin g ADC With Bipolar Inputs on a Single Supply 64-LQFP -40 to 125 Product overview: ADS8588SIPMR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8588SIPMR can be used for catalog matching and distributor lookup.

16-Bit High-Speed 8-Channel Simultaneous-Sampling ADC With Bipolar Inputs on a Single Supply 64-LQFP -40 to 125 Product overview: ADS8588SIPMR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8588SIPMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-45338-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-45338-1-ND
Analog to Digital Converters (ADC) 296-45338-1-ND
16 Bit Analog to Digital Converter 8 Input 8 SAR 64-LQFP (10x10)

16 Bit Analog to Digital Converter 8 Input 8 SAR 64-LQFP (10x10)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-45338-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-45338-2-ND
Analog to Digital Converters (ADC) 296-45338-2-ND
16 Bit Analog to Digital Converter 8 Input 8 SAR 64-LQFP (10x10)

16 Bit Analog to Digital Converter 8 Input 8 SAR 64-LQFP (10x10)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-45338-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-45338-6-ND
Analog to Digital Converters (ADC) 296-45338-6-ND
16 Bit Analog to Digital Converter 8 Input 8 SAR 64-LQFP (10x10)

16 Bit Analog to Digital Converter 8 Input 8 SAR 64-LQFP (10x10)

Buy Now Datasheet
Hard To Find - ADS8588SIPMR - 1142096-ADS8588SIPMR - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - ADS8588SIPMR
1142096-ADS8588SIPMR
Hard To Find - ADS8588SIPMR 1142096-ADS8588SIPMR
Manufacturer: Texas Instruments Win Source Part Number: 1142096-ADS8588SIPMR Packaging: Reel Mounting Style: SMT Features: Simultaneous Sampling Configuration: PGA-ADC Number of Inputs: 8 Input Type: Single Ended Architecture: SAR Sampling Rate (Per Second): 200k Data Interface: Parallel, Serial Number of A/D Converters: 8 Reference Type: External, Internal Resolution: 16 Categories: Integrated Circuits Supplier Device Package: 64-LQFP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 64-LQFP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 4.75V ~ 5.25V Supply Voltage , Digital: 2.3V ~ 5.25V

Manufacturer: Texas Instruments
Win Source Part Number: 1142096-ADS8588SIPMR
Packaging: Reel
Mounting Style: SMT
Features: Simultaneous Sampling
Configuration: PGA-ADC
Number of Inputs: 8
Input Type: Single Ended
Architecture: SAR
Sampling Rate (Per Second): 200k
Data Interface: Parallel, Serial
Number of A/D Converters: 8
Reference Type: External, Internal
Resolution: 16
Categories: Integrated Circuits
Supplier Device Package: 64-LQFP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-LQFP
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 4.75V ~ 5.25V
Supply Voltage , Digital: 2.3V ~ 5.25V

Buy Now
ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) - ADS8588SIPMR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs)
ADS8588SIPMR
ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) ADS8588SIPMR
LQFP-64(10x10) Analog To Digital Converters (ADCs) ROHS

LQFP-64(10x10) Analog To Digital Converters (ADCs) ROHS

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS8588SIPMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8588SIPMR
Analog to Digital Converters (ADC) ADS8588SIPMR
16 Bit Analog to Digital Converter 8 Input 8 SAR 64-LQFP (10x10)

16 Bit Analog to Digital Converter 8 Input 8 SAR 64-LQFP (10x10)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8588SIPMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8588SIPMR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8588SIPMR
IC ADC 16BIT SAR 64LQFP

IC ADC 16BIT SAR 64LQFP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS8588SIPMR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8588SIPMR
Data Acquisition - Analog to Digital Converters (ADC) ADS8588SIPMR
IC ADC 16BIT SAR 64LQFP

IC ADC 16BIT SAR 64LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 700-ADS8588SIPMR 296-45338-1-ND 296-45338-2-ND 296-45338-6-ND 1142096-ADS8588SIPMR ADS8588SIPMR ADS8588SIPMR ADS8588SIPMR ADS8588SIPMR
Product Name 16-bit Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Hard To Find - ADS8588SIPMR ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Interface Type Serial; Parallel Serial; Parallel Serial; Parallel Serial; Parallel; Parallel, Serial Serial Serial; Parallel; Parallel, Serial
Package Type LFQP; 64-LQFP LFQP; 64-LQFP LFQP; 64-LQFP QFP QFP; 64-LQFP 64-LQFP
Packing Method Cut Tape (CT) Tape Reel Digi-Reel® Tape Reel; Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Pins 64 64 64
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1904996P - RS Components, Ltd.
Specs
Package Type μMAX
Resolution 16 bits
ADC Type SAR; SAR
View Details
ADC088S102 8-Channel, 500 kSPS to 1 MSPS, 8-Bit A/D Converter - ADC088S102CIMT/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
8 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - SI8937D-AS4R - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details