Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) ADS8586SIPM

Description
16 Bit Analog to Digital Converter 6 Input 6 SAR 64-LQFP (10x10)
Request a Quote Datasheet
Description
16 Bit Analog to Digital Converter 6 Input 6 SAR 64-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 296-47110-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-47110-ND
Analog to Digital Converters (ADC) 296-47110-ND
16 Bit Analog to Digital Converter 6 Input 6 SAR 64-LQFP (10x10)

16 Bit Analog to Digital Converter 6 Input 6 SAR 64-LQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
16-bit Analog-to-Digital Converter IC
700-ADS8586SIPM
16-bit Analog-to-Digital Converter IC 700-ADS8586SIPM
16-Bit High-Speed 6-Channel Simultaneous-Samplin g ADC With Bipolar Inputs on a Single Supply 64-LQFP -40 to 125 Product overview: ADS8586SIPM from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8586SIPM can be used for catalog matching and distributor lookup.

16-Bit High-Speed 6-Channel Simultaneous-Sampling ADC With Bipolar Inputs on a Single Supply 64-LQFP -40 to 125 Product overview: ADS8586SIPM from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8586SIPM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8586SIPM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8586SIPM
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8586SIPM
IC ADC 16BIT SAR 64LQFP

IC ADC 16BIT SAR 64LQFP

Supplier's Site
Analog to Digital Converters (ADC) - ADS8586SIPM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8586SIPM
Analog to Digital Converters (ADC) ADS8586SIPM
16 Bit Analog to Digital Converter 6 Input 6 SAR 64-LQFP (10x10)

16 Bit Analog to Digital Converter 6 Input 6 SAR 64-LQFP (10x10)

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 296-47110-ND 700-ADS8586SIPM ADS8586SIPM ADS8586SIPM
Product Name Analog to Digital Converters (ADC) 16-bit Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; Parallel Serial
Package Type LFQP; 64-LQFP 64-LQFP QFP; 64-LQFP
Packing Method Tray Tray; Tray Tray
Pins 64
Resolution 16 bits 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 16BIT Analog-to-Digital Converter IC - 700-AD1870AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type 28-SOIC (0.295", 7.50mm Width)
Packing Method 28-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
ADC08200 8-Bit, 20 Msps to 200 Msps, Low Power A/D Converter with Internal Sample-and-Hold - ADC08200CIMT - Texas Instruments
Specs
Interface Type Parallel
Package Type TSSOP
Screening Level Catalog
View Details
6 suppliers
Isolation, Si8935/36/37 Isolated Delta-Sigma Modulator for Voltage Measurement - Si8935D-AS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Single-Ended
View Details
Analogue to Digital Converters - 1905373 - RS Components, Ltd.
Specs
Interface Type 1-wire
Package Type Tdfn-ep
Features Single-Supply
View Details