Texas Instruments Standard Linear and Logic Ic, Adc 16Bit 6Ch 630Ksps 64Lqfp; Resolution (Bits) Texas Instruments ADS8556IPM

Description
IC, ADC 16BIT 6CH 630KSPS 64LQFP; Resolution (Bits):16bit; Sampling Rate:630kSPS; Input Channel Type:Single Ended; Data Interface:Parallel, Serial; Supply Voltage Type:Single, Dual (+/-); Supply Voltage Min:4.5V; Supply Voltage RoHS Compliant: Yes
Datasheet
Description
IC, ADC 16BIT 6CH 630KSPS 64LQFP; Resolution (Bits):16bit; Sampling Rate:630kSPS; Input Channel Type:Single Ended; Data Interface:Parallel, Serial; Supply Voltage Type:Single, Dual (+/-); Supply Voltage Min:4.5V; Supply Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Adc 16Bit 6Ch 630Ksps 64Lqfp; Resolution (Bits) Texas Instruments - 28AH1891 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Adc 16Bit 6Ch 630Ksps 64Lqfp; Resolution (Bits) Texas Instruments
28AH1891
Ic, Adc 16Bit 6Ch 630Ksps 64Lqfp; Resolution (Bits) Texas Instruments 28AH1891
IC, ADC 16BIT 6CH 630KSPS 64LQFP; Resolution (Bits):16bit; Sampling Rate:630kSPS; Input Channel Type:Single Ended; Data Interface:Parallel, Serial; Supply Voltage Type:Single, Dual (+/-); Supply Voltage Min:4.5V; Supply Voltage RoHS Compliant: Yes

IC, ADC 16BIT 6CH 630KSPS 64LQFP; Resolution (Bits):16bit; Sampling Rate:630kSPS; Input Channel Type:Single Ended; Data Interface:Parallel, Serial; Supply Voltage Type:Single, Dual (+/-); Supply Voltage Min:4.5V; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Analog to Digital Converters (ADC) - ADS8556IPM - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS8556IPM
Analog to Digital Converters (ADC) ADS8556IPM
IC ADC 16BIT SAR 64LQFP

IC ADC 16BIT SAR 64LQFP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 28AH1891 ADS8556IPM
Product Name Ic, Adc 16Bit 6Ch 630Ksps 64Lqfp; Resolution (Bits) Texas Instruments Analog to Digital Converters (ADC)
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Signal Amplifier SA-011-1500-V0-D1 - SA-011-1500-V0-D1 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Charge/CCLD Converter 1mV/pC - -2647-A-PTO- - Hottinger Brüel & Kjær A/S
Specs
Form Factor Standalone
Inputs Charge Input; Piezo electric (charge)
View Details
Isolation, Si84xx Digital Isolators - Si8442BB-IS - Skyworks Solutions, Inc.
Specs
Signal Conditioning SigIsol
Form Factor WB SOIC16
Outputs Analog Voltage Output
View Details
VAC Series Proportional Solenoid Valve Digital Amplifier - SANTEST - Exsenco, LLC
Specs
Form Factor Panel / Chassis Mount
Excitation Voltage (optional feature); Current (optional feature)
Outputs Analog Voltage Output (optional feature); Analog Current Output (optional feature)
View Details