14-Bit, 8-Channel, Simultaneous Sampling, Bipolar Input ADC 64-LQFP -40 to 125
ADC, Successive Approximation, 14-Bit, 1 Func, 8 Channel, Serial, Parallel, Word Access, CMOS, PQFP64
14-Bit 8Ch Simultaneous ADC, 600kS/s, SPI/Parallel, Bipolar, LQFP Product overview: ADS8548SPMR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8548SPMR can be used for catalog matching and distributor lookup.
14 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Manufacturer: Texas Instruments
Win Source Part Number: 1142092-ADS8548SPMR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Features: Simultaneous Sampling
Package: 64-LQFP
Configuration: S/H-ADC
Number of Inputs: 8
Operating Supply Voltage: 5V
Input Type: Single Ended
Architecture: SAR
Data Interface: SPI, Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 14
Number of Converters: 1
Family Name: ADS8548
Categories: Integrated Circuits (ICs)
Sampling Rate: 600k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-LQFP (10x10)
Alternative Parts (Cross-Reference): ADS8548SPM;
Introduction Date: May 01, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
14 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
14 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
IC ADC 14BIT SAR 64LQFP
IC ADC 14BIT SAR 64LQFP
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8548SPMR | ADS8548SPMR | 700-ADS8548SPMR | ADS8548SPMR-ND | 1142092-ADS8548SPMR | ADS8548SPMR | ADS8548SPMR | ADS8548SPMR | ADS8548SPMR |
| Product Name | ADS8548 14-Bit, 8-Channel, Simultaneous Sampling, Bipolar Input ADC | Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8548SPMR | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; Parallel; SPI | Serial; Parallel | SPI, Parallel | Parallel; SPI | Parallel; SPI; SPI, Parallel | Parallel; SPI; SPI, Parallel | |||
| Package Type | LQFP,VQFN | QFP; LQFP64 | LQFP | LFQP; 64-LQFP | QFP; 64-LQFP | QFP; 64-LQFP | 64-LQFP | ||
| Screening Level | Catalog | ||||||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | 14 bits | ||||
| INL | 1 LSB |