Texas Instruments High-Performance Analog Power Supply/Voltage Converter PC Board Mount ADS8513IDW

Description
ANALOG TO DIGITAL CONVERTER ADC, 16 BIT, 40KSPS, SOIC-16; RESOLUTION (BITS):16BIT; SAMPLING RATE:40KSPS; SUPPLY VOLTAGE TYPE:SINGLE; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; ADC / DAC CASE STYLE:SOIC; NO. OF PINS:16PINS ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
ANALOG TO DIGITAL CONVERTER ADC, 16 BIT, 40KSPS, SOIC-16; RESOLUTION (BITS):16BIT; SAMPLING RATE:40KSPS; SUPPLY VOLTAGE TYPE:SINGLE; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; ADC / DAC CASE STYLE:SOIC; NO. OF PINS:16PINS ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Voltage Converter PC Board Mount - 17071529 - Radwell International
Willingboro, NJ, United States
Power Supply/Voltage Converter PC Board Mount
17071529
Power Supply/Voltage Converter PC Board Mount 17071529
ANALOG TO DIGITAL CONVERTER ADC, 16 BIT, 40KSPS, SOIC-16; RESOLUTION (BITS):16BIT; SAMPLING RATE:40KSPS; SUPPLY VOLTAGE TYPE:SINGLE; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; ADC / DAC CASE STYLE:SOIC; NO. OF PINS:16PINS ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ANALOG TO DIGITAL CONVERTER ADC, 16 BIT, 40KSPS, SOIC-16; RESOLUTION (BITS):16BIT; SAMPLING RATE:40KSPS; SUPPLY VOLTAGE TYPE:SINGLE; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; ADC / DAC CASE STYLE:SOIC; NO. OF PINS:16PINS ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Supplies
Product Number 17071529
Product Name Power Supply/Voltage Converter PC Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-24-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
PowerFlex 750 Bus Supplies - 20J1F3D960LNDNNNNN-C1-P17 - Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details
Power Supply - 7215 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
DC Output Voltage 24.0 volts
View Details