Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) ADS8508IBDWRG4

Description
12 Bit Analog to Digital Converter 1 Input 1 SAR 20-SOIC
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 1 Input 1 SAR 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADS8508IBDWRG4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS8508IBDWRG4-ND
Analog to Digital Converters (ADC) ADS8508IBDWRG4-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 20-SOIC

12 Bit Analog to Digital Converter 1 Input 1 SAR 20-SOIC

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS8508IBDWRG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8508IBDWRG4
Data Acquisition - Analog to Digital Converters (ADC) ADS8508IBDWRG4
IC ADC 12BIT SAR 20SOIC

IC ADC 12BIT SAR 20SOIC

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS8508IBDWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8508IBDWRG4
Analog to Digital Converters (ADC) ADS8508IBDWRG4
12 Bit Analog to Digital Converter 1 Input 1 SAR 20-SOIC

12 Bit Analog to Digital Converter 1 Input 1 SAR 20-SOIC

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8508IBDWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8508IBDWRG4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8508IBDWRG4
IC ADC 12BIT SAR 20SOIC

IC ADC 12BIT SAR 20SOIC

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8508IBDWRG4-ND ADS8508IBDWRG4 ADS8508IBDWRG4 ADS8508IBDWRG4
Product Name Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type SPI; SPI SPI; SPI
Package Type SOIC; "20-SOIC (0.295"", 7.50mm Width)" SOIC; 20-SOIC (0.295\", 7.50mm Width) 20-SOIC (0.295\", 7.50mm Width)
Packing Method Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Resolution 12 bits 12 bits
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - AD674BAR - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
ADC101S101 Single Channel, 0.5 to 1 Msps, 10-Bit  A/D Converter - ADC101S101CIMF/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
8 suppliers
10BIT Analog-to-Digital Converter IC - 768-SI8901B-A02-GS - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type I2C, SMBus
Package Type Tube
Packing Method Tube
View Details
4 suppliers
Analogue to Digital Converters - 1923169 - RS Components, Ltd.
Specs
Package Type SO
Resolution 10 bits
ADC Type SAR; SAR
View Details