ADC, Successive Approximation, 16-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PQCC48
16-bit 2MSPS ADC, LVDS Serial, 5V, VQFN Product overview: ADS8413IRGZT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5V, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8413IRGZT can be used for catalog matching and distributor lookup.
16 Bit Analog to Digital Converter 1 Input 1 SAR 48-VQFN (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 768178-ADS8413IRGZT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 48-VFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Differential
Architecture: SAR
Data Interface: LVDS - Serial
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 5.25 V
Part Status: Obsolete(EOL)
Resolution: 16
Number of Converters: 1
Family Name: ADS8413
Categories: Integrated Circuits (ICs)
Sampling Rate: 2M
Manufacturer Package: 48-VQFN (7x7)
Alternative Parts (Cross-Reference): ADS8413IRGZTG4; ADS8413IRGZRG4; ADS8413IRGZR;
Introduction Date: July 10, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
16 Bit Analog to Digital Converter 1 Input 1 SAR 48-VQFN (7x7)
IC ADC 16BIT SAR 48VQFN
IC ADC 16BIT SAR 48VQFN
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8413IRGZT | 700-ADS8413IRGZT | 296-19397-2-ND | 768178-ADS8413IRGZT | ADS8413IRGZT | ADS8413IRGZT | ADS8413IRGZT |
| Product Name | 16-bit 5V VQFN Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8413IRGZT | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial | Serial, LVDS | Serial | Serial; LVDS - Serial | Serial | Serial; LVDS - Serial | |
| Package Type | LCC48 | VQFN | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | ||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel | Tape Reel; Reel package | Tape Reel; Tape & Reel (TR) | Tape Reel; Bulk; Tape & Reel (TR)Bulk | ||
| Resolution | 16 bits | 16 bits | 16 bits | ||||
| Dissipation | 320 milliwatts |