Texas Instruments Evaluation Boards - Analog to Digital Converters (ADCs) - ADS8405EVM ADS8405EVM

Description
Manufacturer: Texas Instruments Win Source Part Number: 793753-ADS8405EVM Data Interface: Parallel Part Status: Obsolete(EOL) Supplied Contents: Board(s) Resolution: 16 Utilized IC / Part: ADS8405 Number of Converters: 1 Input Range: 0 ~ 4.096 V Family Name: ADS8405 Power (Typ) @ Conditions: 155mW @ 1.25MSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 1.25M Introduction Date: January 01, 1995 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 793753-ADS8405EVM Data Interface: Parallel Part Status: Obsolete(EOL) Supplied Contents: Board(s) Resolution: 16 Utilized IC / Part: ADS8405 Number of Converters: 1 Input Range: 0 ~ 4.096 V Family Name: ADS8405 Power (Typ) @ Conditions: 155mW @ 1.25MSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 1.25M Introduction Date: January 01, 1995 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Evaluation Boards - Analog to Digital Converters (ADCs) - ADS8405EVM
793753-ADS8405EVM
Evaluation Boards - Analog to Digital Converters (ADCs) - ADS8405EVM 793753-ADS8405EVM
Manufacturer: Texas Instruments Win Source Part Number: 793753-ADS8405EVM Data Interface: Parallel Part Status: Obsolete(EOL) Supplied Contents: Board(s) Resolution: 16 Utilized IC / Part: ADS8405 Number of Converters: 1 Input Range: 0 ~ 4.096 V Family Name: ADS8405 Power (Typ) @ Conditions: 155mW @ 1.25MSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 1.25M Introduction Date: January 01, 1995 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 793753-ADS8405EVM
Data Interface: Parallel
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Resolution: 16
Utilized IC / Part: ADS8405
Number of Converters: 1
Input Range: 0 ~ 4.096 V
Family Name: ADS8405
Power (Typ) @ Conditions: 155mW @ 1.25MSPS
Categories: Development Boards, Kits, Programmers
Sampling Rate: 1.25M
Introduction Date: January 01, 1995
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Analog-to-Digital Converter IC - 791-ADS8405EVM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Analog-to-Digital Converter IC
791-ADS8405EVM
Analog-to-Digital Converter IC 791-ADS8405EVM
EVALUATION MODULE FOR ADS8405 Product overview: ADS8405EVM from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Evaluation Boards - Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 791-ADS8405EVM can be used for catalog matching and distributor lookup.

EVALUATION MODULE FOR ADS8405 Product overview: ADS8405EVM from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Evaluation Boards - Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 791-ADS8405EVM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 793753-ADS8405EVM 791-ADS8405EVM
Product Name Evaluation Boards - Analog to Digital Converters (ADCs) - ADS8405EVM Analog-to-Digital Converter IC
Interface Type Parallel; Parallel Parallel
Unlock Full Specs
to access all available technical data

Similar Products

10BIT Analog-to-Digital Converter IC - 700-SI8900B-A01-GSR - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type UART
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
6 suppliers
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500ASCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
ADC081S051 Single Channel, 200 to 500 ksps, 8-Bit A/D Converter - ADC081S051CIMFX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers