Texas Instruments High-Performance Analog Analog to Digital Converters (ADCs) Evaluation Boards ADS8380EVM

Description
ADS8380 - 18 Bit 600k Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Request a Quote Datasheet
Description
ADS8380 - 18 Bit 600k Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADCs) Evaluation Boards - 296-18380-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADCs) Evaluation Boards
296-18380-ND
Analog to Digital Converters (ADCs) Evaluation Boards 296-18380-ND
ADS8380 - 18 Bit 600k Samples per Second Analog to Digital Converter (ADC) Evaluation Board

ADS8380 - 18 Bit 600k Samples per Second Analog to Digital Converter (ADC) Evaluation Board

Buy Now Datasheet
EVALUATION MODULE FOR ADS8380 1 18 600k Serial 0 ~ 4.2 V 115mW @ 600kSPS -40¦C ~ 85¦C ADS8380 Board - ADS8380EVM - ASAP Semiconductor LLC
Anaheim, CA, United States
EVALUATION MODULE FOR ADS8380 1 18 600k Serial 0 ~ 4.2 V 115mW @ 600kSPS -40¦C ~ 85¦C ADS8380 Board
ADS8380EVM
EVALUATION MODULE FOR ADS8380 1 18 600k Serial 0 ~ 4.2 V 115mW @ 600kSPS -40¦C ~ 85¦C ADS8380 Board ADS8380EVM
EVALUATION MODULE FOR ADS8380 1 18 600k Serial 0 ~ 4.2 V 115mW @ 600kSPS -40¦C ~ 85¦C ADS8380 Board

EVALUATION MODULE FOR ADS8380 1 18 600k Serial 0 ~ 4.2 V 115mW @ 600kSPS -40¦C ~ 85¦C ADS8380 Board

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Analog to Digital Converters (ADCs) - 982955-ADS8380EVM - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Analog to Digital Converters (ADCs)
982955-ADS8380EVM
Development Boards, Kits, Programmers - Evaluation Boards - Analog to Digital Converters (ADCs) 982955-ADS8380EVM
Win Source Part Number: 982955-ADS8380EVM Category: Development Boards, Kits, Programmers>Evaluati on Boards - Analog to Digital Converters (ADCs) Package: Bulk Standard Package: 1 Number of Bits: 18 Sampling Rate (Per Second): 600k Data Interface: Serial Number of A/D Converters: 1 Supplied Contents: Board(s) Utilized IC / Part: ADS8380 Input Range: 0 ~ 4.2V Power (Typ) @ Conditions: 115mW @ 600kSPS ECCN: 3A991C4 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Other Names: 296-18380,-ADS8380EV M-NDR,296-18380-NDR, -296-18380,-296-1838 0-ND Base Product Number: ADS8380 Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 982955-ADS8380EVM
Category: Development Boards, Kits, Programmers>Evaluation Boards - Analog to Digital Converters (ADCs)
Package: Bulk
Standard Package: 1
Number of Bits: 18
Sampling Rate (Per Second): 600k
Data Interface: Serial
Number of A/D Converters: 1
Supplied Contents: Board(s)
Utilized IC / Part: ADS8380
Input Range: 0 ~ 4.2V
Power (Typ) @ Conditions: 115mW @ 600kSPS
ECCN: 3A991C4
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Other Names: 296-18380,-ADS8380EVM-NDR,296-18380-NDR,-296-18380,-296-18380-ND
Base Product Number: ADS8380
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Analog to Digital Converters (ADCs) Evaluation Boards
ADS8380EVM
Development Boards, Kits, Programmers - Evaluation Boards - Analog to Digital Converters (ADCs) Evaluation Boards ADS8380EVM
EVALUATION MODULE FOR ADS8380

EVALUATION MODULE FOR ADS8380

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-18380-ND ADS8380EVM 982955-ADS8380EVM ADS8380EVM
Product Name Analog to Digital Converters (ADCs) Evaluation Boards EVALUATION MODULE FOR ADS8380 1 18 600k Serial 0 ~ 4.2 V 115mW @ 600kSPS -40¦C ~ 85¦C ADS8380 Board Development Boards, Kits, Programmers - Evaluation Boards - Analog to Digital Converters (ADCs) Development Boards, Kits, Programmers - Evaluation Boards - Analog to Digital Converters (ADCs) Evaluation Boards
Manufacturer Texas Instruments
Unlock Full Specs
to access all available technical data

Similar Products

Driver Circuit Board DCB.S3.175 - DCB.S3.175 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
TB,GVA-91+(2110 MHZ),DF782,50 - TB-752+ - Mini-Circuits
Specs
Category Developement Board
View Details
GNSS Compass - RTK Starter Kit - AS-STARTKIT-COMPASS-UM982-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - BCR430U LED BOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Lighting ; LED Lighting
View Details