ADC, Successive Approximation, 16-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PQCC28
16 Bit Analog to Digital Converter 1 Input 1 SAR 28-QFN (6x6)
16 Bit Analog to Digital Converter 1 Input 1 SAR 28-QFN (6x6)
IC ADC 16BIT SAR 28VQFN
IC ADC 16BIT SAR 28VQFN
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8372IBRHPR | ADS8372IBRHPR-ND | ADS8372IBRHPR | ADS8372IBRHPR | ADS8372IBRHPR |
| Product Name | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial | SPI; SPI | SPI; SPI | ||
| Package Type | LCC28 | 28-VQFN Exposed Pad | 28-VQFN Exposed Pad | 28-VQFN Exposed Pad | |
| Packing Method | Tape Reel; Tape & Reel | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Bulk; Tape & Reel (TR)Bulk | |
| Pins | 28 | ||||
| Resolution | 16 bits | 16 bits |