Texas Instruments Evaluation Boards - Analog to Digital Converters (ADCs) - ADS8365M-EVM ADS8365M-EVM

Description
Manufacturer: Texas Instruments Win Source Part Number: 768165-ADS8365M-EVM Data Interface: Parallel Supplied Contents: Board(s) Resolution: 16 Utilized IC / Part: ADS8365 Number of Converters: 6 Input Range: ±VREF Family Name: ADS8365 Power (Typ) @ Conditions: 200mW @ 250kSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 250k Introduction Date: September 01, 2006 ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 768165-ADS8365M-EVM Data Interface: Parallel Supplied Contents: Board(s) Resolution: 16 Utilized IC / Part: ADS8365 Number of Converters: 6 Input Range: ±VREF Family Name: ADS8365 Power (Typ) @ Conditions: 200mW @ 250kSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 250k Introduction Date: September 01, 2006 ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Evaluation Boards - Analog to Digital Converters (ADCs) - ADS8365M-EVM
768165-ADS8365M-EVM
Evaluation Boards - Analog to Digital Converters (ADCs) - ADS8365M-EVM 768165-ADS8365M-EVM
Manufacturer: Texas Instruments Win Source Part Number: 768165-ADS8365M-EVM Data Interface: Parallel Supplied Contents: Board(s) Resolution: 16 Utilized IC / Part: ADS8365 Number of Converters: 6 Input Range: ±VREF Family Name: ADS8365 Power (Typ) @ Conditions: 200mW @ 250kSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 250k Introduction Date: September 01, 2006 ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 768165-ADS8365M-EVM
Data Interface: Parallel
Supplied Contents: Board(s)
Resolution: 16
Utilized IC / Part: ADS8365
Number of Converters: 6
Input Range: ±VREF
Family Name: ADS8365
Power (Typ) @ Conditions: 200mW @ 250kSPS
Categories: Development Boards, Kits, Programmers
Sampling Rate: 250k
Introduction Date: September 01, 2006
ECCN: EAR99
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 768165-ADS8365M-EVM
Product Name Evaluation Boards - Analog to Digital Converters (ADCs) - ADS8365M-EVM
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8947BB-IS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Analog-to-Digital Converter IC - 700-ALD500ASWC - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0834BCN - 077411-ADC0834BCN - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type DIP; 14-DIP
Packing Method Tube; Tube/Rail
View Details
2 suppliers