The ADS8365 is a 16-bit, 250kSPS, six-channel simultaneous sampling SAR analog-to-digital converter with fully differential inputs, packaged in a 64-pin TQFP (PAG) measuring 13.0 mm × 13.0 mm. It operates over a temperature range of -40°C to +85°C with a supply voltage of 4.75 V to 5.25 V and includes an internal 2.5 V reference. The device offers 80 dB common-mode rejection at 50 kHz, INL error of ±4 LSB, and supports parallel interface modes including FIFO and direct address. It draws 200 mW in normal mode and 5 mW in nap mode. The part is rated for operation with a maximum junction temperature of +125°C and meets JEDEC Level-4 moisture sensitivity standards with NIPDAU lead finish.
16-Bit 250kSPS 6-Ch Simultaneous Sampling SAR ADC 64-TQFP -40 to 85
ADC, Successive Approximation, 16-Bit, 1 Func, 6 Channel, Parallel, Word Access, CMOS, PQFP64
16 Bit Analog to Digital Converter 6 Input 6 SAR 64-TQFP (10x10)
Manufacturer: Texas Instruments
Win Source Part Number: 085151-ADS8365IPAG
Packaging: Tray
Features: Selectable Address, Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 6
Input Type: Differential
Number of Bits: 16
Data Interface: Parallel
Number of A/D Converters: 6
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-TQFP (10x10)
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 250k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
16-Bit 250kSPS 6-Ch SAR ADC, Diff Input, Parallel, TQFP Product overview: ADS8365IPAG from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8365IPAG can be used for catalog matching and distributor lookup.
16 Bit Analog to Digital Converter 6 Input 6 SAR 64-TQFP (10x10)
IC ADC 16BIT SAR 64TQFP
IC ADC 16BIT SAR 64TQFP
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8365IPAG | ADS8365IPAG | 296-32610-ND | 085151-ADS8365IPAG | 700-ADS8365IPAG | ADS8365IPAG | ADS8365IPAG | ADS8365IPAG |
| Product Name | ADS8365 16-Bit 250kSPS 6-Ch Simultaneous Sampling SAR ADC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8365IPAG | 16-bit Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | ||
| Package Type | TQFP | QFP; TQFP; TQFP64 | TQFP; 64-TQFP | QFP; TQFP; 64-TQFP (10x10) | TQFP | QFP; TQFP; 64-TQFP | 64-TQFP | |
| Screening Level | Catalog | |||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | ||||
| INL | 4 LSB |