Texas Instruments Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8364Y ADS8364Y

Description
Manufacturer: Texas Instruments Win Source Part Number: 085134-ADS8364Y Packaging: Reel - TR Features: Selectable Address, Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 6 Input Type: Differential Number of Bits: 16 Data Interface: Parallel Number of A/D Converters: 6 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-TQFP (10x10) Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 250k Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 085134-ADS8364Y Packaging: Reel - TR Features: Selectable Address, Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 6 Input Type: Differential Number of Bits: 16 Data Interface: Parallel Number of A/D Converters: 6 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-TQFP (10x10) Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 250k Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8364Y
085134-ADS8364Y
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8364Y 085134-ADS8364Y
Manufacturer: Texas Instruments Win Source Part Number: 085134-ADS8364Y Packaging: Reel - TR Features: Selectable Address, Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 6 Input Type: Differential Number of Bits: 16 Data Interface: Parallel Number of A/D Converters: 6 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-TQFP (10x10) Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 250k Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 085134-ADS8364Y
Packaging: Reel - TR
Features: Selectable Address, Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 6
Input Type: Differential
Number of Bits: 16
Data Interface: Parallel
Number of A/D Converters: 6
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-TQFP (10x10)
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 250k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16-bit 16BIT Analog-to-Digital Converter IC - 700-ADS8364Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT Analog-to-Digital Converter IC
700-ADS8364Y
16-bit 16BIT Analog-to-Digital Converter IC 700-ADS8364Y
IC ADC LP 16BIT 250KSPS 64TQFP Product overview: ADS8364Y from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 16BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8364Y can be used for catalog matching and distributor lookup.

IC ADC LP 16BIT 250KSPS 64TQFP Product overview: ADS8364Y from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 16BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8364Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 085134-ADS8364Y 700-ADS8364Y
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8364Y 16-bit 16BIT Analog-to-Digital Converter IC
Interface Type Parallel; Parallel Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - ADC0808CCVX-NS - Quarktwin Technology Ltd.
Specs
Packing Method Bulk; Bulk
View Details
Analogue to Digital Converters - 1913295 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; 3-wire spi, micro wire, qspi, serial
Package Type Qsop
Features Single-Supply
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers