Texas Instruments ADS8361 16-Bit 500 kSPS 2 ADCs, 4ch, serial out ADS8361IDBQ

Description
16-Bit 500 kSPS 2 ADCs, 4ch, serial out 24-SSOP -40 to 125
Request a Quote
Description
16-Bit 500 kSPS 2 ADCs, 4ch, serial out 24-SSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS8361IDBQ is a dual, 16-bit, 500kSPS analog-to-digital converter with four fully differential input channels and a serial interface, packaged in a 24-pin SSOP. It operates over a temperature range of -40°C to +125°C, features an internal 2.5V reference, and offers 16-bit resolution with ±8 LSB integral linearity error. The device supports simultaneous sampling of two channel pairs with a total throughput of 4μs for all four channels, and includes a common-mode rejection ratio of 80dB at 50kHz. It is designed for applications requiring high-channel density and precision in noisy environments such as motor control and three-phase power systems.

Datasheet Summary
Powered by GS/AI

The ADS8361IDBQ is a dual, 16-bit, 500kSPS analog-to-digital converter with four fully differential input channels and a serial interface, packaged in a 24-pin SSOP. It operates over a temperature range of -40°C to +125°C, features an internal 2.5V reference, and offers 16-bit resolution with ±8 LSB integral linearity error. The device supports simultaneous sampling of two channel pairs with a total throughput of 4μs for all four channels, and includes a common-mode rejection ratio of 80dB at 50kHz. It is designed for applications requiring high-channel density and precision in noisy environments such as motor control and three-phase power systems.

Suppliers

Company
Product
Description
Supplier Links
ADS8361 16-Bit 500 kSPS 2 ADCs, 4ch, serial out - ADS8361IDBQ - Texas Instruments
Dallas, TX, United States
ADS8361 16-Bit 500 kSPS 2 ADCs, 4ch, serial out
ADS8361IDBQ
ADS8361 16-Bit 500 kSPS 2 ADCs, 4ch, serial out ADS8361IDBQ
16-Bit 500 kSPS 2 ADCs, 4ch, serial out 24-SSOP -40 to 125

16-Bit 500 kSPS 2 ADCs, 4ch, serial out 24-SSOP -40 to 125

Buy Now Datasheet
Integrated Circuits(ICs) - 083068-ADS8361IDBQ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
083068-ADS8361IDBQ
Integrated Circuits(ICs) 083068-ADS8361IDBQ
Manufacturer: Texas Instruments Win Source Part Number: 083068-ADS8361IDBQ Category: Integrated Circuits(ICs) Family: Data Acquisition - Analog to Digital Converters (ADC) Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Features: Simultaneous Sampling Package: 24-SSOP (0.154" 3.90mm Width) Manufacturer Device Package: 24-SSOP/QSOP Standard Package: 50 Catalog: 16 Bit Configuration: MUX-S/H-ADC Number of Inputs: 4 Input Type: Differential Architecture: SAR Number of Bits: 16 Sampling Rate (Per Second): 500k Data Interface: SPI Number of A/D Converters: 2 Reference Type: External Internal Voltage - Supply Analog: 5V Voltage - Supply Digital: 2.7 V ~ 3.6 V 5V Family Name: ADS8361 Alternative Parts (Cross-Reference): ADS8361IDBQRG4; ADS8361IDBQR; ADS8361IDBQG4; AD7682BCBZ-RL7; Introduction Date: March 01, 2006 ECCN: EAR99 Country of Origin: Malaysia, Taiwan Estimated EOL Date: 2032 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Automation & Process Control, Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 083068-ADS8361IDBQ
Category: Integrated Circuits(ICs)
Family: Data Acquisition - Analog to Digital Converters (ADC)
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Features: Simultaneous Sampling
Package: 24-SSOP (0.154" 3.90mm Width)
Manufacturer Device Package: 24-SSOP/QSOP
Standard Package: 50
Catalog: 16 Bit
Configuration: MUX-S/H-ADC
Number of Inputs: 4
Input Type: Differential
Architecture: SAR
Number of Bits: 16
Sampling Rate (Per Second): 500k
Data Interface: SPI
Number of A/D Converters: 2
Reference Type: External Internal
Voltage - Supply Analog: 5V
Voltage - Supply Digital: 2.7 V ~ 3.6 V 5V
Family Name: ADS8361
Alternative Parts (Cross-Reference): ADS8361IDBQRG4; ADS8361IDBQR; ADS8361IDBQG4; AD7682BCBZ-RL7;
Introduction Date: March 01, 2006
ECCN: EAR99
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: 2032
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control, Sensing & Instrumentation

Buy Now
Singapore, Singapore
16-bit SSOP Analog-to-Digital Converter IC
700-ADS8361IDBQ
16-bit SSOP Analog-to-Digital Converter IC 700-ADS8361IDBQ
16-bit 4-Ch SAR ADC, 500kS/s, Serial, SSOP Product overview: ADS8361IDBQ from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8361IDBQ can be used for catalog matching and distributor lookup.

16-bit 4-Ch SAR ADC, 500kS/s, Serial, SSOP Product overview: ADS8361IDBQ from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8361IDBQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-13812-5-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-13812-5-ND
Analog to Digital Converters (ADC) 296-13812-5-ND
16 Bit Analog to Digital Converter 4 Input 2 SAR 24-SSOP

16 Bit Analog to Digital Converter 4 Input 2 SAR 24-SSOP

Buy Now Datasheet
 - ADS8361IDBQ - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 16-Bit, 2 Func, 4 Channel, Serial Access, CMOS, PDSO24

ADC, Successive Approximation, 16-Bit, 2 Func, 4 Channel, Serial Access, CMOS, PDSO24

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS8361IDBQ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8361IDBQ
Data Acquisition - Analog to Digital Converters (ADC) ADS8361IDBQ
IC ADC 16BIT SAR 24SSOP

IC ADC 16BIT SAR 24SSOP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS8361IDBQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8361IDBQ
Analog to Digital Converters (ADC) ADS8361IDBQ
16 Bit Analog to Digital Converter 4 Input 2 SAR 24-SSOP

16 Bit Analog to Digital Converter 4 Input 2 SAR 24-SSOP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8361IDBQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8361IDBQ
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8361IDBQ
IC ADC 16BIT SAR 24SSOP

IC ADC 16BIT SAR 24SSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8361IDBQ 083068-ADS8361IDBQ 700-ADS8361IDBQ 296-13812-5-ND ADS8361IDBQ ADS8361IDBQ ADS8361IDBQ ADS8361IDBQ
Product Name ADS8361 16-Bit 500 kSPS 2 ADCs, 4ch, serial out Integrated Circuits(ICs) 16-bit SSOP Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI Serial SPI; SPI Serial SPI; SPI
Package Type SSOP,VQFN SSOP SSOP SSOP; "24-SSOP (0.154"", 3.90mm Width)" SOP; SSOP; SSOP24 SOP; SSOP; 24-SSOP (0.154\", 3.90mm Width) 24-SSOP (0.154\", 3.90mm Width)
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits
INL 8 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC08D1020 Low Power, 8-Bit, Dual 1.0 GSPS or Single 2.0 GSPS A/D Converter - ADC08D1020CIYB/NOPB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type HLQFP
Screening Level Catalog
View Details
8 suppliers
ADC10040 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040CIMT/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
8 suppliers
ADC0808-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0808CCVX - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
7 suppliers
8-bit 8BIT Analog-to-Digital Converter IC - 700-ADC0816CJ - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type Parallel
Package Type Bulk
Packing Method Bulk
View Details
4 suppliers