Automotive 16-bit 600-kSPS 2-channel simultaneous-samplin
Win Source Part Number: 1265241-ADS8353QPWRQ
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: ADC
Number of Inputs: 2
Input Type: Pseudo-Differential,
Architecture: SAR
Number of Bits: 16
Sampling Rate (Per Second): 600k
Data Interface: Serial
Number of A/D Converters: 2
Reference Type: Internal
Voltage - Supply, Analog: 4.5V ~ 5.5V
Voltage - Supply, Digital: 1.65V ~ 5.5V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-ADS8353QPWRQ1DKR
Base Product Number: ADS8353
16 Bit Analog to Digital Converter 2 Input 2 SAR 16-TSSOP
16 Bit Analog to Digital Converter 2 Input 2 SAR 16-TSSOP
16 Bit Analog to Digital Converter 2 Input 2 SAR 16-TSSOP
IC ADC 16BIT SAR 16TSSOP
16 Bit Analog to Digital Converter 2 Input 2 SAR 16-TSSOP
IC ADC 16BIT SAR 16TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-ADS8353QPWRQ1 | 1265241-ADS8353QPWRQ1 | 296-ADS8353QPWRQ1CT-ND | 296-ADS8353QPWRQ1DKR-ND | 296-ADS8353QPWRQ1TR-ND | ADS8353QPWRQ1 | ADS8353QPWRQ1 | ADS8353QPWRQ1 |
| Product Name | Automotive 16-bit Dual TSSOP Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Interface Type | Serial; Serial | Serial; Serial | Serial; Serial | Serial; Serial | Serial; Serial | Serial | ||
| Package Type | SSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | 16-TSSOP (0.173\", 4.40mm Width) | ||
| Sample Rate | 600 kSamples/Sec | 600 kSamples/Sec | 600 kSamples/Sec | 600 kSamples/Sec | 600 kSamples/Sec | |||
| Packing Method | Cut Tape (CT) | Digi-Reel® | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |