Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) ADS8345NB/1K

Description
16 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SSOP
Request a Quote Datasheet
Description
16 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADS8345NB/1K-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS8345NB/1K-ND
Analog to Digital Converters (ADC) ADS8345NB/1K-ND
16 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SSOP

16 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SSOP

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS8345NB/1K - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8345NB/1K
Data Acquisition - Analog to Digital Converters (ADC) ADS8345NB/1K
IC ADC 16BIT SAR 20SSOP

IC ADC 16BIT SAR 20SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8345NB/1K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8345NB/1K
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8345NB/1K
IC ADC 16BIT SAR 20SSOP

IC ADC 16BIT SAR 20SSOP

Supplier's Site
Analog to Digital Converters (ADC) - ADS8345NB/1K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8345NB/1K
Analog to Digital Converters (ADC) ADS8345NB/1K
16 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SSOP

16 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SSOP

Buy Now

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8345NB/1K-ND ADS8345NB/1K ADS8345NB/1K ADS8345NB/1K
Product Name Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type SPI; SPI SPI; SPI
Package Type SSOP; "20-SSOP (0.209"", 5.30mm Width)" 20-SSOP (0.209\", 5.30mm Width) SOP; SSOP; 20-SSOP (0.209\", 5.30mm Width)
Packing Method Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Resolution 16 bits 16 bits
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1913186 - RS Components, Ltd.
Specs
Package Type μmax
Features Single-Supply
Pins 8
View Details
ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0838CCN - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
Analog to Digital Converters (ADC) - 336-2193-5-ND - DigiKey
Specs
Interface Type UART
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
View Details
7 suppliers