Texas Instruments ADS8344 16-Bit, 8-Channel Serial Output Sampling Analog-to-Digital Converter ADS8344NG4

Description
16-Bit, 8-Channel Serial Output Sampling Analog-to-Digital Converter 20-SSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit, 8-Channel Serial Output Sampling Analog-to-Digital Converter 20-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS8344 16-Bit, 8-Channel Serial Output Sampling Analog-to-Digital Converter - ADS8344NG4 - Texas Instruments
Dallas, TX, United States
ADS8344 16-Bit, 8-Channel Serial Output Sampling Analog-to-Digital Converter
ADS8344NG4
ADS8344 16-Bit, 8-Channel Serial Output Sampling Analog-to-Digital Converter ADS8344NG4
16-Bit, 8-Channel Serial Output Sampling Analog-to-Digital Converter 20-SSOP -40 to 85

16-Bit, 8-Channel Serial Output Sampling Analog-to-Digital Converter 20-SSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 5V SSOP Analog-to-Digital Converter IC
700-ADS8344NG4
16-bit 5V SSOP Analog-to-Digital Converter IC 700-ADS8344NG4
16-Bit 100kS/s 8-Ch SAR ADC, Serial, 5V, SSOP Product overview: ADS8344NG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5V, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8344NG4 can be used for catalog matching and distributor lookup.

16-Bit 100kS/s 8-Ch SAR ADC, Serial, 5V, SSOP Product overview: ADS8344NG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5V, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8344NG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS8344NG4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS8344NG4-ND
Analog to Digital Converters (ADC) ADS8344NG4-ND
16 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SSOP

16 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8344NG4
1142040-ADS8344NG4
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8344NG4 1142040-ADS8344NG4
Manufacturer: Texas Instruments Win Source Part Number: 1142040-ADS8344NG4 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 20-SSOP (0.209", 5.30mm Width) Configuration: S/H-ADC Number of Inputs: 4, 8 Operating Supply Voltage: 2.7 V ~ 3.6 V, 5V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 3.6 V, 5V Resolution: 16 Number of Converters: 1 Family Name: ADS8344 Categories: Integrated Circuits (ICs) Sampling Rate: 100k Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): ltc1290bmj/883#pbf; LTC1290CIJ#PBF; LTC1867ACGNTR; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1142040-ADS8344NG4
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SSOP (0.209", 5.30mm Width)
Configuration: S/H-ADC
Number of Inputs: 4, 8
Operating Supply Voltage: 2.7 V ~ 3.6 V, 5V
Input Type: Differential, Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 3.6 V, 5V
Resolution: 16
Number of Converters: 1
Family Name: ADS8344
Categories: Integrated Circuits (ICs)
Sampling Rate: 100k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): ltc1290bmj/883#pbf; LTC1290CIJ#PBF; LTC1867ACGNTR;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS8344NG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8344NG4
Analog to Digital Converters (ADC) ADS8344NG4
16 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SSOP

16 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SSOP

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS8344NG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8344NG4
Data Acquisition - Analog to Digital Converters (ADC) ADS8344NG4
IC ADC 16BIT SAR 20SSOP

IC ADC 16BIT SAR 20SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8344NG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8344NG4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8344NG4
IC ADC 16BIT SAR 20SSOP

IC ADC 16BIT SAR 20SSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8344NG4 700-ADS8344NG4 ADS8344NG4-ND 1142040-ADS8344NG4 ADS8344NG4 ADS8344NG4 ADS8344NG4
Product Name ADS8344 16-Bit, 8-Channel Serial Output Sampling Analog-to-Digital Converter 16-bit 5V SSOP Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8344NG4 Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI Serial SPI; SPI SPI; SPI SPI; SPI
Package Type SSOP SSOP SSOP; "20-SSOP (0.209"", 5.30mm Width)" SSOP SOP; SSOP; 20-SSOP (0.209\", 5.30mm Width) 20-SSOP (0.209\", 5.30mm Width)
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits
INL 6 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC084S021CIMM/J7001218 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Packing Method Bulk; Bulk
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Analog to Digital Converters (ADC) - 5962-9084501MPA - Quarktwin Technology Ltd.
Specs
Packing Method Bulk; Bulk
View Details
2 suppliers
ADC0804-N 8-Bit ?P Compatible A/D Converters - ADC0804LCN/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers