16-Bit, 8-Channel Serial Output Sampling Analog-to-Digital Converter 20-SSOP -40 to 85
16-Bit 100kS/s 8-Ch SAR ADC, Serial, SSOP Product overview: ADS8344E/2K5 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8344E/2K5 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1015762-ADS8344E/2K5
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 4, 8
Input Type: Differential, Single Ended
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Family Name: ADS8344
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP/QSOP
Analog Supply Voltage: 2.7 V to 3.6 V, 5V
Digital Supply Voltage: 2.7 V to 3.6 V, 5V
Sampling Rate: 100k
Alternative Parts (Cross-Reference): MAX147AEAP+T; MAX147AEAP+; MAX147BEAP; MAX147AEAP;
Introduction Date: June 01, 2005
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
16 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SSOP
16 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SSOP
16 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SSOP
ADC, Successive Approximation, 16-Bit, 1 Func, 8 Channel, Serial Access, CMOS, PDSO20
IC ADC 16BIT SAR 20SSOP
IC ADC 16BIT SAR 20SSOP
16 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8344E/2K5 | 700-ADS8344E/2K5 | 1015762-ADS8344E/2K5 | 296-49145-2-ND | 296-49145-6-ND | 296-49145-1-ND | ADS8344E/2K5 | ADS8344E/2K5 | ADS8344E/2K5 | ADS8344E/2K5 |
| Product Name | ADS8344 16-Bit, 8-Channel Serial Output Sampling Analog-to-Digital Converter | 16-bit SSOP Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8344E/2K5 | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | Serial | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | Serial | SPI; SPI | ||
| Package Type | SSOP | SSOP | SOP; SSOP; 20-SSOP/QSOP | SSOP; "20-SSOP (0.154"", 3.90mm Width)" | SSOP; "20-SSOP (0.154"", 3.90mm Width)" | SSOP; "20-SSOP (0.154"", 3.90mm Width)" | SOP; SSOP; SSOP20 | 20-SSOP (0.154\", 3.90mm Width) | SOP; SSOP; 20-SSOP (0.154\", 3.90mm Width) | |
| Screening Level | Catalog | |||||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | ||||
| INL | 6 LSB |