Texas Instruments ADS8332 2.7V-5.5V, 16 Bit 500KSPS Low Power Serial ADC, 8-Ch MUX and Breakout ADS8332IBRGER

Description
2.7V-5.5V, 16 Bit 500KSPS Low Power Serial ADC, 8-Ch MUX and Breakout 24-VQFN -40 to 85
Request a Quote
Description
2.7V-5.5V, 16 Bit 500KSPS Low Power Serial ADC, 8-Ch MUX and Breakout 24-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS8332 is a 16-bit, 500-kSPS, unipolar analog-to-digital converter with an 8-channel multiplexer and on-chip sample-and-hold, designed for low-power data acquisition systems. It operates with an analog supply range of 2.7 V to 5.5 V and includes a serial interface compatible with SPI and DSP, supporting daisy-chain operation. The device is available in a 24-pin VQFN package measuring 4.00 mm × 4.00 mm and is fully specified for operation from -40°C to 85°C. It features programmable EOC/INT polarity, hardware and software reset, and independent conversion start control.

Datasheet Summary
Powered by GS/AI

The ADS8332 is a 16-bit, 500-kSPS, unipolar analog-to-digital converter with an 8-channel multiplexer and on-chip sample-and-hold, designed for low-power data acquisition systems. It operates with an analog supply range of 2.7 V to 5.5 V and includes a serial interface compatible with SPI and DSP, supporting daisy-chain operation. The device is available in a 24-pin VQFN package measuring 4.00 mm × 4.00 mm and is fully specified for operation from -40°C to 85°C. It features programmable EOC/INT polarity, hardware and software reset, and independent conversion start control.

Suppliers

Company
Product
Description
Supplier Links
ADS8332 2.7V-5.5V, 16 Bit 500KSPS Low Power Serial ADC, 8-Ch MUX and Breakout - ADS8332IBRGER - Texas Instruments
Dallas, TX, United States
ADS8332 2.7V-5.5V, 16 Bit 500KSPS Low Power Serial ADC, 8-Ch MUX and Breakout
ADS8332IBRGER
ADS8332 2.7V-5.5V, 16 Bit 500KSPS Low Power Serial ADC, 8-Ch MUX and Breakout ADS8332IBRGER
2.7V-5.5V, 16 Bit 500KSPS Low Power Serial ADC, 8-Ch MUX and Breakout 24-VQFN -40 to 85

2.7V-5.5V, 16 Bit 500KSPS Low Power Serial ADC, 8-Ch MUX and Breakout 24-VQFN -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS8332IBRGER-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS8332IBRGER-ND
Analog to Digital Converters (ADC) ADS8332IBRGER-ND
16 Bit Analog to Digital Converter 8 Input 1 SAR 24-VQFN (4x4)

16 Bit Analog to Digital Converter 8 Input 1 SAR 24-VQFN (4x4)

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8332IBRGER
1142031-ADS8332IBRGER
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8332IBRGER 1142031-ADS8332IBRGER
Manufacturer: Texas Instruments Win Source Part Number: 1142031-ADS8332IBRGE R Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 24-VFQFN Exposed Pad Configuration: MUX-S/H-ADC Number of Inputs: 8 Operating Supply Voltage: 2.7 V ~ 3.6 V, 5V Input Type: Pseudo-Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 1.65 V ~ 5.5 V Resolution: 16 Number of Converters: 1 Family Name: ADS8332 Categories: Integrated Circuits (ICs) Sampling Rate: 500k Manufacturer Homepage: www.ti.com Manufacturer Package: 24-VQFN (4x4) Alternative Parts (Cross-Reference): AD7856KR; AD7856KR-REEL; AD7949BCPZRL; Introduction Date: October 01, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1142031-ADS8332IBRGER
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 24-VFQFN Exposed Pad
Configuration: MUX-S/H-ADC
Number of Inputs: 8
Operating Supply Voltage: 2.7 V ~ 3.6 V, 5V
Input Type: Pseudo-Differential, Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 1.65 V ~ 5.5 V
Resolution: 16
Number of Converters: 1
Family Name: ADS8332
Categories: Integrated Circuits (ICs)
Sampling Rate: 500k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-VQFN (4x4)
Alternative Parts (Cross-Reference): AD7856KR; AD7856KR-REEL; AD7949BCPZRL;
Introduction Date: October 01, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
16-bit VQFN Analog-to-Digital Converter IC
700-ADS8332IBRGER
16-bit VQFN Analog-to-Digital Converter IC 700-ADS8332IBRGER
16-bit 8-Ch SAR ADC 500ksps Serial VQFN EP SMT Product overview: ADS8332IBRGER from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8332IBRGER can be used for catalog matching and distributor lookup.

16-bit 8-Ch SAR ADC 500ksps Serial VQFN EP SMT Product overview: ADS8332IBRGER from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8332IBRGER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - ADS8332IBRGER - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 16-Bit, 1 Func, 8 Channel, Serial Access, CMOS, PQCC24

ADC, Successive Approximation, 16-Bit, 1 Func, 8 Channel, Serial Access, CMOS, PQCC24

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8332IBRGER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8332IBRGER
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8332IBRGER
IC ADC 16BIT SAR 24VQFN

IC ADC 16BIT SAR 24VQFN

Supplier's Site
Analog to Digital Converters (ADC) - ADS8332IBRGER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8332IBRGER
Analog to Digital Converters (ADC) ADS8332IBRGER
16 Bit Analog to Digital Converter 8 Input 1 SAR 24-VQFN (4x4)

16 Bit Analog to Digital Converter 8 Input 1 SAR 24-VQFN (4x4)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS8332IBRGER - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8332IBRGER
Data Acquisition - Analog to Digital Converters (ADC) ADS8332IBRGER
IC ADC 16BIT SAR 24VQFN

IC ADC 16BIT SAR 24VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8332IBRGER ADS8332IBRGER-ND 1142031-ADS8332IBRGER 700-ADS8332IBRGER ADS8332IBRGER ADS8332IBRGER ADS8332IBRGER ADS8332IBRGER
Product Name ADS8332 2.7V-5.5V, 16 Bit 500KSPS Low Power Serial ADC, 8-Ch MUX and Breakout Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8332IBRGER 16-bit VQFN Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI Serial (SPI) Serial SPI; SPI
Package Type TSSOP,VQFN 24-VFQFN Exposed Pad VQFN EP VQFN24 24-VFQFN Exposed Pad 24-VFQFN Exposed Pad
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits
INL 2 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADS5474-SP 14 BIT 400 MSPS ANALOG-TO-DIGITAL CONVERTER - 5962R1320801VXC - Texas Instruments
Specs
Interface Type Parallel
Package Type CFP
Screening Level Space
View Details
8-bit DIP Analog-to-Digital Converter IC - 700-ADC0834BCN - ERSAELECTRONICS PTE. LTD.
Specs
Package Type PDIP
Resolution 8 bits
Dissipation 800 milliwatts
View Details
2 suppliers