The ADS8330 is a 16-bit, 1-MSPS analog-to-digital converter with a 2-to-1 multiplexer and unipolar input range, designed for low-power applications. It is available in a 4×4 mm QFN-16 package and operates over the industrial temperature range of -40°C to +85°C. The device supports a 2.7-V to 5.5-V analog supply, with a serial SPI/DSP-compatible interface capable of up to 50-MHz SCLK. It includes programmable TAG bit output, software reset, and multiple power-down modes, and maintains 16-bit no-missing-code performance with ±1.75 LSB maximum INL and ±1 LSB maximum DNL for the I-grade variant.
2.7V-5.5V, 16 Bit 1MSPS Serial ADC w 2-to-1 MUX 16-QFN -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8330IRSATG4 |
| Product Name | ADS8330 2.7V-5.5V, 16 Bit 1MSPS Serial ADC w 2-to-1 MUX |
| Interface Type | Serial; SPI |
| Package Type | QFN,TSSOP |
| Screening Level | Catalog |
| Resolution | 16 bits |
| INL | 1.75 LSB |