Texas Instruments Standard Linear and Logic Analog to Digital Converters (ADC) ADS8325IBDGKT

Description
IC ADC 16BIT SAR 8VSSOP
Datasheet
Description
IC ADC 16BIT SAR 8VSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADS8325IBDGKT - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS8325IBDGKT
Analog to Digital Converters (ADC) ADS8325IBDGKT
IC ADC 16BIT SAR 8VSSOP

IC ADC 16BIT SAR 8VSSOP

Supplier's Site Datasheet
Adc, 16Bit, 100Ksps, -40 To 85Deg C; Resolution (Bits) Texas Instruments - 17AH8523 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 16Bit, 100Ksps, -40 To 85Deg C; Resolution (Bits) Texas Instruments
17AH8523
Adc, 16Bit, 100Ksps, -40 To 85Deg C; Resolution (Bits) Texas Instruments 17AH8523
ADC, 16BIT, 100KSPS, -40 TO 85DEG C; Resolution (Bits):16bit; Sampling Rate:100kSPS; Input Channel Type:Differential; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC CaseRoHS Compliant: Yes

ADC, 16BIT, 100KSPS, -40 TO 85DEG C; Resolution (Bits):16bit; Sampling Rate:100kSPS; Input Channel Type:Differential; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC CaseRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number ADS8325IBDGKT 17AH8523
Product Name Analog to Digital Converters (ADC) Adc, 16Bit, 100Ksps, -40 To 85Deg C; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Voltage Signal Conditioning Instruments - 733 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Mini Signal Amplifier SA-011-1500-V0-D2 - SA-011-1500-V0-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details