Texas Instruments ADS8319 Precision 16-Bit SAR w/ SPI interface in MSOP-10 ADS8319IDRCR

Description
Precision 16-Bit SAR w/ SPI interface in MSOP-10 10-VSON -40 to 85
Request a Quote
Description
Precision 16-Bit SAR w/ SPI interface in MSOP-10 10-VSON -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS8319IDRCR is a 16-bit, 500-kSPS successive-approximation register (SAR) analog-to-digital converter with a SPI-compatible serial interface, designed for low-power applications. It operates with a 2.25-V to 5.5-V external reference and features a unipolar, single-ended input range of 0 V to VREF. The device consumes 18 mW at full speed and scales power linearly with sample rate, dropping to 0.25 µW in power-down mode. It is housed in a 10-pin VSON package measuring 3.00 mm × 3.00 mm, with an operating temperature range of -40 °C to 85 °C. The part includes a busy indicator for synchronization and supports daisy-chaining multiple devices. Integral nonlinearity is specified at ±1.5 LSB maximum and differential nonlinearity at ±1 LSB maximum.

Datasheet Summary
Powered by GS/AI

The ADS8319IDRCR is a 16-bit, 500-kSPS successive-approximation register (SAR) analog-to-digital converter with a SPI-compatible serial interface, designed for low-power applications. It operates with a 2.25-V to 5.5-V external reference and features a unipolar, single-ended input range of 0 V to VREF. The device consumes 18 mW at full speed and scales power linearly with sample rate, dropping to 0.25 µW in power-down mode. It is housed in a 10-pin VSON package measuring 3.00 mm × 3.00 mm, with an operating temperature range of -40 °C to 85 °C. The part includes a busy indicator for synchronization and supports daisy-chaining multiple devices. Integral nonlinearity is specified at ±1.5 LSB maximum and differential nonlinearity at ±1 LSB maximum.

Suppliers

Company
Product
Description
Supplier Links
ADS8319 Precision 16-Bit SAR w/ SPI interface in MSOP-10 - ADS8319IDRCR - Texas Instruments
Dallas, TX, United States
ADS8319 Precision 16-Bit SAR w/ SPI interface in MSOP-10
ADS8319IDRCR
ADS8319 Precision 16-Bit SAR w/ SPI interface in MSOP-10 ADS8319IDRCR
Precision 16-Bit SAR w/ SPI interface in MSOP-10 10-VSON -40 to 85

Precision 16-Bit SAR w/ SPI interface in MSOP-10 10-VSON -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit Analog-to-Digital Converter IC
700-ADS8319IDRCR
16-bit Analog-to-Digital Converter IC 700-ADS8319IDRCR
16-Bit SAR ADC, 500kS/s, SPI, Single-Ended, VSON Product overview: ADS8319IDRCR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8319IDRCR can be used for catalog matching and distributor lookup.

16-Bit SAR ADC, 500kS/s, SPI, Single-Ended, VSON Product overview: ADS8319IDRCR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8319IDRCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - ADS8319IDRCR - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 16-Bit, 1 Func, 1 Channel, Serial Access, PDSO10

ADC, Successive Approximation, 16-Bit, 1 Func, 1 Channel, Serial Access, PDSO10

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS8319IDRCR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS8319IDRCR-ND
Analog to Digital Converters (ADC) ADS8319IDRCR-ND
16 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSON (3x3)

16 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSON (3x3)

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS8319IDRCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8319IDRCR
Analog to Digital Converters (ADC) ADS8319IDRCR
16 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSON (3x3)

16 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSON (3x3)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8319IDRCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8319IDRCR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8319IDRCR
IC ADC 16BIT SAR 10VSON

IC ADC 16BIT SAR 10VSON

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS8319IDRCR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8319IDRCR
Data Acquisition - Analog to Digital Converters (ADC) ADS8319IDRCR
IC ADC 16BIT SAR 10VSON

IC ADC 16BIT SAR 10VSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8319IDRCR 700-ADS8319IDRCR ADS8319IDRCR ADS8319IDRCR-ND ADS8319IDRCR ADS8319IDRCR ADS8319IDRCR
Product Name ADS8319 Precision 16-Bit SAR w/ SPI interface in MSOP-10 16-bit Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI, Serial, 3-WIRE, 4-WIRE Serial SPI; SPI SPI; SPI
Package Type VSON,VSSOP VSON SOLCC10 10-VFDFN Exposed Pad 10-VFDFN Exposed Pad 10-VFDFN Exposed Pad
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits
INL 1.5 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC084S101 4 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter - ADC084S101CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC101C021 I2C-Compatible, 10-Bit Analog-to-Digital Converter (ADC) with Alert Pin - ADC101C021CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers
Analog to Digital Converters (ADC) - 201-000795-ND - DigiKey
Specs
Packing Method Tape Reel
Resolution 20 bits
Reference Access External
View Details
4 suppliers
ADC0848 8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option - ADC0848BCVX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
7 suppliers