Texas Instruments Integrated Circuits(ICs) ADS823E

Description
Manufacturer: Texas Instruments Win Source Part Number: 077810-ADS823E Category: Integrated Circuits(ICs) Family: Data Acquisition - Analog to Digital Converters (ADC) Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 28-SSOP (0.209" 5.30mm Width) Manufacturer Device Package: 28-SSOP Standard Package: 50 Catalog: 10 Bit Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Single Ended Architecture: Pipelined Number of Bits: 10 Sampling Rate (Per Second): 60M Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External Internal Voltage - Supply Analog: 5V Voltage - Supply Digital: 5V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 077810-ADS823E Category: Integrated Circuits(ICs) Family: Data Acquisition - Analog to Digital Converters (ADC) Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 28-SSOP (0.209" 5.30mm Width) Manufacturer Device Package: 28-SSOP Standard Package: 50 Catalog: 10 Bit Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Single Ended Architecture: Pipelined Number of Bits: 10 Sampling Rate (Per Second): 60M Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External Internal Voltage - Supply Analog: 5V Voltage - Supply Digital: 5V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 077810-ADS823E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
077810-ADS823E
Integrated Circuits(ICs) 077810-ADS823E
Manufacturer: Texas Instruments Win Source Part Number: 077810-ADS823E Category: Integrated Circuits(ICs) Family: Data Acquisition - Analog to Digital Converters (ADC) Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 28-SSOP (0.209" 5.30mm Width) Manufacturer Device Package: 28-SSOP Standard Package: 50 Catalog: 10 Bit Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Single Ended Architecture: Pipelined Number of Bits: 10 Sampling Rate (Per Second): 60M Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External Internal Voltage - Supply Analog: 5V Voltage - Supply Digital: 5V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 077810-ADS823E
Category: Integrated Circuits(ICs)
Family: Data Acquisition - Analog to Digital Converters (ADC)
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 28-SSOP (0.209" 5.30mm Width)
Manufacturer Device Package: 28-SSOP
Standard Package: 50
Catalog: 10 Bit
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential Single Ended
Architecture: Pipelined
Number of Bits: 10
Sampling Rate (Per Second): 60M
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External Internal
Voltage - Supply Analog: 5V
Voltage - Supply Digital: 5V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 077810-ADS823E
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data