Manufacturer: Texas Instruments
Win Source Part Number: 077808-ADS822E
Category: Integrated Circuits(ICs)
Family: Data Acquisition - Analog to Digital Converters (ADC)
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 28-SSOP (0.209" 5.30mm Width)
Manufacturer Device Package: 28-SSOP
Standard Package: 50
Catalog: 10 Bit
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential Single Ended
Architecture: Pipelined
Number of Bits: 10
Sampling Rate (Per Second): 40M
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External Internal
Voltage - Supply Analog: 5V
Voltage - Supply Digital: 5V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 077808-ADS822E |
| Product Name | Integrated Circuits(ICs) |