16 Bit Analog to Digital Converter 8 Input 1 SAR 32-VQFN (5x5)
16 Bit Analog to Digital Converter 8 Input 1 SAR 32-VQFN (5x5)
16 Bit Analog to Digital Converter 8 Input 1 SAR 32-VQFN (5x5)
16-bit 500kSPS 8ch SAR ADC, 5V, 1.65-5.2V, 125C, 32-VQFN Product overview: ADS8167IRHBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, 5.2V, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5V, 5.2V, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8167IRHBT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Data Acquisition -Analog to Digital Converters (ADC)
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Number of Bits: 16
Sampling Rate (Per Second): 500k
Number of Inputs: 8
Input Type: Pseudo-Differential,
Data Interface: SPI
Configuration: MUX-S/H-ADC
16 Bit Analog to Digital Converter 8 Input 1 SAR 32-VQFN (5x5)
IC ADC 16BIT SAR 32VQFN
IC ADC 16BIT SAR 32VQFN
| DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 296-53019-6-ND | 296-53019-1-ND | 296-53019-2-ND | 700-ADS8167IRHBT | ADS8167IRHBT | ADS8167IRHBT | ADS8167IRHBT | |
| Product Name | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | 16-bit 5V 5.2V VQFN Analog-to-Digital Converter IC | Integrated Circuits (ICs) Data Acquisition -Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | |||
| Package Type | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | |||
| Packing Method | Digi-Reel® | Cut Tape (CT) | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | |||
| Pins | 32 | 32 | 32 | |||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits |