16 Bit Analog to Digital Converter 8 Input 1 SAR 32-VQFN (5x5)
Manufacturer: Texas Instruments
Win Source Part Number: 910903-ADS8167IRHBR
Operating Temperature Range: -40°C ~ 125°C
Features: 16 Bit Analog to Digital Converter 8 Input 1 SAR 32-VQFN (5x5)
Package: 32-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ADS8167
Categories: Integrated Circuits (ICs)
Case / Package: 32-VQFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
16-bit, 500-kSPS, 8-ch SAR ADC with VREF, VREF buffer and direct sensor interface 32-VQFN -40 to 125 Product overview: ADS8167IRHBR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8167IRHBR can be used for catalog matching and distributor lookup.
16 Bit Analog to Digital Converter 8 Input 1 SAR 32-VQFN (5x5)
IC ADC 16BIT SAR 32VQFN
IC ADC 16BIT SAR 32VQFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 296-ADS8167IRHBRTR-ND | 910903-ADS8167IRHBR | 700-ADS8167IRHBR | ADS8167IRHBR | ADS8167IRHBR | ADS8167IRHBR |
| Product Name | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8167IRHBR | 16-bit VQFN Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI; SPI | ||||
| Package Type | 32-VFQFN Exposed Pad | 32-VQFN (5x5) | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | ||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |||
| Pins | 32 | |||||
| Resolution | 16 bits | 16 bits |