Texas Instruments Integrated Circuits(ICs) ADS807E

Description
Manufacturer: Texas Instruments Win Source Part Number: 083061-ADS807E Category: Integrated Circuits(ICs) Family: Data Acquisition - Analog to Digital Converters (ADC) Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 28-SSOP (0.209" 5.30mm Width) Manufacturer Device Package: 28-SSOP Standard Package: 50 Catalog: 12 Bit Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Single Ended Architecture: Pipelined Number of Bits: 12 Sampling Rate (Per Second): 53M Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External Internal Voltage - Supply Analog: 5V Voltage - Supply Digital: 5V Family Name: ADS807 Alternative Parts (Cross-Reference): AD9226ARS; LTC1749IFW; AD9226AST; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 083061-ADS807E Category: Integrated Circuits(ICs) Family: Data Acquisition - Analog to Digital Converters (ADC) Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 28-SSOP (0.209" 5.30mm Width) Manufacturer Device Package: 28-SSOP Standard Package: 50 Catalog: 12 Bit Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Single Ended Architecture: Pipelined Number of Bits: 12 Sampling Rate (Per Second): 53M Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External Internal Voltage - Supply Analog: 5V Voltage - Supply Digital: 5V Family Name: ADS807 Alternative Parts (Cross-Reference): AD9226ARS; LTC1749IFW; AD9226AST; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 083061-ADS807E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
083061-ADS807E
Integrated Circuits(ICs) 083061-ADS807E
Manufacturer: Texas Instruments Win Source Part Number: 083061-ADS807E Category: Integrated Circuits(ICs) Family: Data Acquisition - Analog to Digital Converters (ADC) Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 28-SSOP (0.209" 5.30mm Width) Manufacturer Device Package: 28-SSOP Standard Package: 50 Catalog: 12 Bit Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Single Ended Architecture: Pipelined Number of Bits: 12 Sampling Rate (Per Second): 53M Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External Internal Voltage - Supply Analog: 5V Voltage - Supply Digital: 5V Family Name: ADS807 Alternative Parts (Cross-Reference): AD9226ARS; LTC1749IFW; AD9226AST; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 083061-ADS807E
Category: Integrated Circuits(ICs)
Family: Data Acquisition - Analog to Digital Converters (ADC)
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 28-SSOP (0.209" 5.30mm Width)
Manufacturer Device Package: 28-SSOP
Standard Package: 50
Catalog: 12 Bit
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential Single Ended
Architecture: Pipelined
Number of Bits: 12
Sampling Rate (Per Second): 53M
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External Internal
Voltage - Supply Analog: 5V
Voltage - Supply Digital: 5V
Family Name: ADS807
Alternative Parts (Cross-Reference): AD9226ARS; LTC1749IFW; AD9226AST;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 083061-ADS807E
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data