ADC, Proprietary Method, 12-Bit, 1 Func, 1 Channel, Parallel, Word Access, Bipolar, PDSO28
ADC, Proprietary Method, 12-Bit, 1 Func, 1 Channel, Parallel, Word Access, Bipolar, PDSO28
IC ADC 12BIT 28SOIC Product overview: ADS804U from Burr-Brown (Texas Instruments) is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS804U can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1141982-ADS804U
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): AD9266BCPZ-20; RHF1401KSO2ADS804U/1
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
12 Bit Analog to Digital Converter Input 1 28-SOIC
12 Bit Analog to Digital Converter Input 1 28-SOIC
12 Bit Analog to Digital Converter Input 1 28-SOIC
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS804U | 700-ADS804U | 1141982-ADS804U | ADS804U |
| Product Name | 12BIT Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS804U | Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel | ||
| Package Type | SOP; SOP28 | Tube | SOIC; 28-SOIC (0.295\", 7.50mm Width) | |
| Packing Method | Tube; Tube | Tube | Tube; Tube |