Texas Instruments Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS804E/1KG4 ADS804E/1KG4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1155992-ADS804E/1KG4 Polarity: Unipolar Number of Inputs: 1 Operating Supply Voltage: 5.25 V Interface: Parallel Number of Bits: 12 Number of A/D Converters: 1 Number of Channels: 1 Number of Pins: 28 Resolution: 1.5 B Number of Converters: 1 Conversion Rate: 10 Msps Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: SSOP Sampling Rate: 10 Msps Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 200 mW Max Operating Temperature: 85 °C Power Consumption: 180 mW Nominal Supply Current: 36 mA Max Supply Voltage (DC): 5.3 V Min Supply Voltage (DC): 4.7 V Integral Nonlinearity (INL): 2 LSB Number of Analog Inputs: 1 Signal to Noise Ratio (SNR): 69 dB Spurious-free dynamic range (SFDR): 80 dB
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1155992-ADS804E/1KG4 Polarity: Unipolar Number of Inputs: 1 Operating Supply Voltage: 5.25 V Interface: Parallel Number of Bits: 12 Number of A/D Converters: 1 Number of Channels: 1 Number of Pins: 28 Resolution: 1.5 B Number of Converters: 1 Conversion Rate: 10 Msps Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: SSOP Sampling Rate: 10 Msps Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 200 mW Max Operating Temperature: 85 °C Power Consumption: 180 mW Nominal Supply Current: 36 mA Max Supply Voltage (DC): 5.3 V Min Supply Voltage (DC): 4.7 V Integral Nonlinearity (INL): 2 LSB Number of Analog Inputs: 1 Signal to Noise Ratio (SNR): 69 dB Spurious-free dynamic range (SFDR): 80 dB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS804E/1KG4 - 1155992-ADS804E/1KG4 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS804E/1KG4
1155992-ADS804E/1KG4
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS804E/1KG4 1155992-ADS804E/1KG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1155992-ADS804E/1KG4 Polarity: Unipolar Number of Inputs: 1 Operating Supply Voltage: 5.25 V Interface: Parallel Number of Bits: 12 Number of A/D Converters: 1 Number of Channels: 1 Number of Pins: 28 Resolution: 1.5 B Number of Converters: 1 Conversion Rate: 10 Msps Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: SSOP Sampling Rate: 10 Msps Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 200 mW Max Operating Temperature: 85 °C Power Consumption: 180 mW Nominal Supply Current: 36 mA Max Supply Voltage (DC): 5.3 V Min Supply Voltage (DC): 4.7 V Integral Nonlinearity (INL): 2 LSB Number of Analog Inputs: 1 Signal to Noise Ratio (SNR): 69 dB Spurious-free dynamic range (SFDR): 80 dB

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1155992-ADS804E/1KG4
Polarity: Unipolar
Number of Inputs: 1
Operating Supply Voltage: 5.25 V
Interface: Parallel
Number of Bits: 12
Number of A/D Converters: 1
Number of Channels: 1
Number of Pins: 28
Resolution: 1.5 B
Number of Converters: 1
Conversion Rate: 10 Msps
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: SSOP
Sampling Rate: 10 Msps
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 200 mW
Max Operating Temperature: 85 °C
Power Consumption: 180 mW
Nominal Supply Current: 36 mA
Max Supply Voltage (DC): 5.3 V
Min Supply Voltage (DC): 4.7 V
Integral Nonlinearity (INL): 2 LSB
Number of Analog Inputs: 1
Signal to Noise Ratio (SNR): 69 dB
Spurious-free dynamic range (SFDR): 80 dB

Buy Now
SSOP Analog-to-Digital Converter IC - 700-ADS804E/1KG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Analog-to-Digital Converter IC
700-ADS804E/1KG4
SSOP Analog-to-Digital Converter IC 700-ADS804E/1KG4
12-Bit 10MSPS Parallel ADC, 1-CH, SSOP Product overview: ADS804E/1KG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS804E/1KG4 can be used for catalog matching and distributor lookup.

12-Bit 10MSPS Parallel ADC, 1-CH, SSOP Product overview: ADS804E/1KG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS804E/1KG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1155992-ADS804E/1KG4 700-ADS804E/1KG4
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS804E/1KG4 SSOP Analog-to-Digital Converter IC
Interface Type Parallel; Parallel Parallel
Package Type SOP; SSOP; SSOP SSOP
Pins 28
Dissipation 200 milliwatts 200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 336-SI8901B-A02-GSRTR-ND - DigiKey
Specs
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tape Reel
Resolution 10 bits
View Details
4 suppliers
Analog to Digital Converters (ADC) - ADC08D500CIYB/S7002554 - Quarktwin Technology Ltd.
Specs
Package Type QFP; 128-LQFP Exposed Pad
Packing Method Bulk; Bulk
Resolution 8 bits
View Details
2 suppliers
Analogue to Digital Converters - 1914871 - RS Components, Ltd.
Specs
Package Type SSOP; Ssop
Features Single-Supply
Pins 20
View Details