Texas Instruments SOIC Analog-to-Digital Converter IC ADS800U/1KG4

Description
12-Bit 40MSPS Parallel ADC, 28-SOIC Product overview: ADS800U/1KG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS800U/1KG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
12-Bit 40MSPS Parallel ADC, 28-SOIC Product overview: ADS800U/1KG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS800U/1KG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOIC Analog-to-Digital Converter IC
700-ADS800U/1KG4
SOIC Analog-to-Digital Converter IC 700-ADS800U/1KG4
12-Bit 40MSPS Parallel ADC, 28-SOIC Product overview: ADS800U/1KG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS800U/1KG4 can be used for catalog matching and distributor lookup.

12-Bit 40MSPS Parallel ADC, 28-SOIC Product overview: ADS800U/1KG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS800U/1KG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS800U/1KG4 - 1155981-ADS800U/1KG4 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS800U/1KG4
1155981-ADS800U/1KG4
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS800U/1KG4 1155981-ADS800U/1KG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1155981-ADS800U/1KG4 Polarity: Unipolar Number of Inputs: 1 Operating Supply Voltage: 5.25 V Interface: Parallel Number of Bits: 12 Number of A/D Converters: 1 Number of Channels: 1 Number of Pins: 28 Resolution: 1.5 B Number of Converters: 1 Conversion Rate: 40 Msps Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: SOIC Sampling Rate: 40 Msps Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Power Consumption: 390 mW Nominal Supply Current: 78 mA Max Supply Voltage (DC): 5.25 V Min Supply Voltage (DC): 4.75 V Number of Analog Inputs: 1 Signal to Noise Ratio (SNR): 64 dB Spurious-free dynamic range (SFDR): 72 dB

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1155981-ADS800U/1KG4
Polarity: Unipolar
Number of Inputs: 1
Operating Supply Voltage: 5.25 V
Interface: Parallel
Number of Bits: 12
Number of A/D Converters: 1
Number of Channels: 1
Number of Pins: 28
Resolution: 1.5 B
Number of Converters: 1
Conversion Rate: 40 Msps
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: SOIC
Sampling Rate: 40 Msps
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
Power Consumption: 390 mW
Nominal Supply Current: 78 mA
Max Supply Voltage (DC): 5.25 V
Min Supply Voltage (DC): 4.75 V
Number of Analog Inputs: 1
Signal to Noise Ratio (SNR): 64 dB
Spurious-free dynamic range (SFDR): 72 dB

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 700-ADS800U/1KG4 1155981-ADS800U/1KG4
Product Name SOIC Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS800U/1KG4
Interface Type Parallel Parallel; Parallel
Package Type SOIC SOIC; SOIC
Resolution 12 bits
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 8209328 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Serial (spi)
Package Type Tsot
Features Single-Supply
View Details
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - SI8936D-AS4R - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details
ADC10040 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040CIMTX/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
7 suppliers