The ADS7955 is a 10-bit, 1-MSPS, single-ended, serial interface SAR analog-to-digital converter with eight input channels. It is available in a 30-pin TSSOP package measuring 7.80 mm by 4.40 mm. The device operates with an analog supply range of 2.7 V to 5.25 V and an I/O supply range of 1.7 V to 5.25 V. It supports two software-selectable input ranges: 0 V to VREF and 0 V to 2 × VREF. Typical power dissipation is 14.5 mW at 1 MSPS with +VA = 5 V and +VBD = 3 V. The operating temperature range is -40 °C to 125 °C.
10 bit, 1 MSPS, 8 Ch, Single Ended, Micro Power, sr i/f, SAR ADC 30-TSSOP -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7955SDBTG4 |
| Product Name | ADS7955 10 bit, 1 MSPS, 8 Ch, Single Ended, Micro Power, sr i/f, SAR ADC |
| Interface Type | Serial; SPI |
| Package Type | TSSOP,VQFN |
| Screening Level | Catalog |
| Resolution | 10 bits |
| INL | 0.5000 LSB |