The ADS7947 is a 12-bit, dual-channel, successive approximation register (SAR) analog-to-digital converter with a 2 MSPS sample rate, extended to 2.1 MSPS with an optimized data frame. It operates with an analog supply of 2.7 V to 5.5 V and a digital supply of 1.65 V to AVDD, featuring a serial SPI interface and automatic power-down to reduce consumption, consuming 7.5 mW at 2 MSPS and 0.16 mW at 20 kSPS. The device has a maximum INL of 1 LSB and a minimum SNR of 72 dB. It is packaged in a 3 mm × 3 mm WQFN-16 and is specified for operation from -40°C to +125°C.
12-Bit, 2 MSPS, Dual Channel, Pseudo-differential uPower Serial SAR ADC 16-WQFN -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1015671-ADS7947SRTET
Packaging: Reel - TR
Configuration: MUX-S/H-ADC
Number of Inputs: 2
Input Type: Pseudo-Differential
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-WQFN (3x3)
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 1.65 V to 5.25 V
Sampling Rate: 2M
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
12-Bit 2MSPS Dual Ch SAR ADC, SPI, 1.65-5.5V, 1LSB INL Product overview: ADS7947SRTET from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, 5.5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7947SRTET can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 2 Input 1 SAR 16-WQFN (3x3)
12 Bit Analog to Digital Converter 2 Input 1 SAR 16-WQFN (3x3)
12 Bit Analog to Digital Converter 2 Input 1 SAR 16-WQFN (3x3)
IC ADC 12BIT SAR 16WQFN
12 Bit Analog to Digital Converter 2 Input 1 SAR 16-WQFN (3x3)
IC ADC 12BIT SAR 16WQFN
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7947SRTET | 1015671-ADS7947SRTET | 700-ADS7947SRTET | 296-32020-6-ND | 296-32020-2-ND | 296-32020-1-ND | ADS7947SRTET | ADS7947SRTET | ADS7947SRTET |
| Product Name | ADS7947 12-Bit, 2 MSPS, Dual Channel, Pseudo-differential uPower Serial SAR ADC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7947SRTET | Dual 5.5V Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | WQFN | 16-WQFN (3x3) | TSSOP | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | |
| Screening Level | Catalog | ||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 1 LSB |