Texas Instruments Standard Linear and Logic Analog to Digital Converters (ADC) ADS7866IDBVT

Description
IC ADC 12BIT SAR SOT23-6
Datasheet
Description
IC ADC 12BIT SAR SOT23-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADS7866IDBVT - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS7866IDBVT
Analog to Digital Converters (ADC) ADS7866IDBVT
IC ADC 12BIT SAR SOT23-6

IC ADC 12BIT SAR SOT23-6

Supplier's Site Datasheet
12Bit Adc, 200Ksps, Smd, Sot-23-6; Resolution (Bits) Texas Instruments - 28AH1863 - Newark, An Avnet Company
Chicago, IL, United States
12Bit Adc, 200Ksps, Smd, Sot-23-6; Resolution (Bits) Texas Instruments
28AH1863
12Bit Adc, 200Ksps, Smd, Sot-23-6; Resolution (Bits) Texas Instruments 28AH1863
12BIT ADC, 200KSPS, SMD, SOT-23-6; Resolution (Bits):12bit; Sampling Rate:200kSPS; Input Channel Type:Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; ADC / DAC RoHS Compliant: Yes

12BIT ADC, 200KSPS, SMD, SOT-23-6; Resolution (Bits):12bit; Sampling Rate:200kSPS; Input Channel Type:Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; ADC / DAC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number ADS7866IDBVT 28AH1863
Product Name Analog to Digital Converters (ADC) 12Bit Adc, 200Ksps, Smd, Sot-23-6; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Conditioners - 722 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Signal Conditioners and Isolators - DSCA34-04E - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details