Texas Instruments 12BIT 500KHZ Analog-to-Digital Converter IC ADS7864YB

Description
IC 12BIT 500KHZ 6CH A/D 48-TQFP Product overview: ADS7864YB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT, 500KHZ. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, 500KHZ, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7864YB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC 12BIT 500KHZ 6CH A/D 48-TQFP Product overview: ADS7864YB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT, 500KHZ. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, 500KHZ, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7864YB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12BIT 500KHZ Analog-to-Digital Converter IC - 700-ADS7864YB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12BIT 500KHZ Analog-to-Digital Converter IC
700-ADS7864YB
12BIT 500KHZ Analog-to-Digital Converter IC 700-ADS7864YB
IC 12BIT 500KHZ 6CH A/D 48-TQFP Product overview: ADS7864YB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT, 500KHZ. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, 500KHZ, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7864YB can be used for catalog matching and distributor lookup.

IC 12BIT 500KHZ 6CH A/D 48-TQFP Product overview: ADS7864YB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT, 500KHZ. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, 500KHZ, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7864YB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7864YB - 085411-ADS7864YB - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7864YB
085411-ADS7864YB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7864YB 085411-ADS7864YB
Manufacturer: Texas Instruments Win Source Part Number: 085411-ADS7864YB Packaging: Reel - TR Features: Selectable Address, Simultaneous Sampling Configuration: S/H-MUX-ADC Number of Inputs: 6 Input Type: Differential Number of Bits: 12 Data Interface: SPI Number of A/D Converters: 2 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TQFP (7x7) Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 500k Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 085411-ADS7864YB
Packaging: Reel - TR
Features: Selectable Address, Simultaneous Sampling
Configuration: S/H-MUX-ADC
Number of Inputs: 6
Input Type: Differential
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 2
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TQFP (7x7)
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 500k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 700-ADS7864YB 085411-ADS7864YB
Product Name 12BIT 500KHZ Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7864YB
Interface Type SPI SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

ADS5463-SP 12-Bit 500-MSPS Analog-to-Digital Converter - 5962-0720801VXC - Texas Instruments
Specs
Interface Type Parallel
Package Type CFP
Screening Level Space
View Details
Analogue to Digital Converters - 1913422P - RS Components, Ltd.
Specs
Package Type μMAX
Resolution 12 bits
ADC Type SAR; SAR
View Details
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500SCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
10BIT Analog-to-Digital Converter IC - 700-SI8901B-A01-GS - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type I2C
Package Type Tube
Packing Method Tube
View Details
5 suppliers