Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) ADS7863IRGER

Description
12 Bit Analog to Digital Converter 4, 6 Input 2 SAR 24-VQFN (4x4)
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 4, 6 Input 2 SAR 24-VQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADS7863IRGER-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS7863IRGER-ND
Analog to Digital Converters (ADC) ADS7863IRGER-ND
12 Bit Analog to Digital Converter 4, 6 Input 2 SAR 24-VQFN (4x4)

12 Bit Analog to Digital Converter 4, 6 Input 2 SAR 24-VQFN (4x4)

Buy Now Datasheet
Singapore, Singapore
Dual 5.5V Analog-to-Digital Converter IC
700-ADS7863IRGER
Dual 5.5V Analog-to-Digital Converter IC 700-ADS7863IRGER
12-Bit 2MSPS Dual SAR ADC, Serial Interface, 2.7-5.5V Product overview: ADS7863IRGER from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, 5.5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7863IRGER can be used for catalog matching and distributor lookup.

12-Bit 2MSPS Dual SAR ADC, Serial Interface, 2.7-5.5V Product overview: ADS7863IRGER from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, 5.5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7863IRGER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7863IRGER
198790-ADS7863IRGER
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7863IRGER 198790-ADS7863IRGER
Manufacturer: Texas Instruments Win Source Part Number: 198790-ADS7863IRGER Packaging: Reel - TR Features: Simultaneous Sampling Configuration: MUX-S/H-ADC Number of Inputs: 4, 6 Input Type: Differential, Pseudo-Differential Number of Bits: 12 Data Interface: SPI Number of A/D Converters: 2 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 24-VQFN (4x4) Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 2M Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 198790-ADS7863IRGER
Packaging: Reel - TR
Features: Simultaneous Sampling
Configuration: MUX-S/H-ADC
Number of Inputs: 4, 6
Input Type: Differential, Pseudo-Differential
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 2
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 24-VQFN (4x4)
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 2M
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS7863IRGER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7863IRGER
Analog to Digital Converters (ADC) ADS7863IRGER
12 Bit Analog to Digital Converter 4, 6 Input 2 SAR 24-VQFN (4x4)

12 Bit Analog to Digital Converter 4, 6 Input 2 SAR 24-VQFN (4x4)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS7863IRGER - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7863IRGER
Data Acquisition - Analog to Digital Converters (ADC) ADS7863IRGER
IC ADC 12BIT SAR 24VQFN

IC ADC 12BIT SAR 24VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7863IRGER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7863IRGER
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7863IRGER
IC ADC 12BIT SAR 24VQFN

IC ADC 12BIT SAR 24VQFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7863IRGER-ND 700-ADS7863IRGER 198790-ADS7863IRGER ADS7863IRGER ADS7863IRGER ADS7863IRGER
Product Name Analog to Digital Converters (ADC) Dual 5.5V Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7863IRGER Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type SPI; SPI Serial SPI; SPI SPI; SPI
Package Type 24-VFQFN Exposed Pad QFN 24-VQFN (4x4) 24-VFQFN Exposed Pad 24-VFQFN Exposed Pad
Packing Method Tape Reel Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Pins 24
Resolution 12 bits 12 bits 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - SI8901D-A02-GSR - Quarktwin Technology Ltd.
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details
3 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD573JD - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Analogue to Digital Converters - 1923233 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Serial (spi/qspi/microwire)
Package Type DIP; Pdip
Pins 20
View Details
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500AUSCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers