Dual, 2MSPS, 12-Bit, 2+2 or 3+3 Channel, Simultaneous Sampling SAR ADC 24-SSOP -40 to 125 Product overview: ADS7863ADBQR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7863ADBQR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 806521-ADS7863ADBQR
Packaging: Reel
Mounting Style: SMD
Features: Simultaneous Sampling
Configuration: MUX-S/H-ADC
Number of Inputs: 4, 6
Input Type: Differential, Pseudo-Differential
Architecture: SAR
Number of Bits: 12
Sampling Rate (Per Second): 2M
Data Interface: SPI
Number of A/D Converters: 2
Reference Type: External, Internal
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Supplier Device Package: 24-SSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 24-SSOP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Part Number Series: ADS7863
12 Bit Analog to Digital Converter 4, 6 Input 2 SAR 24-SSOP
12 Bit Analog to Digital Converter 4, 6 Input 2 SAR 24-SSOP
12 Bit Analog to Digital Converter 4, 6 Input 2 SAR 24-SSOP
IC ADC 12BIT SAR 24SSOP
IC ADC 12BIT SAR 24SSOP
12 Bit Analog to Digital Converter 4, 6 Input 2 SAR 24-SSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-ADS7863ADBQR | 806521-ADS7863ADBQR | 296-37235-1-ND | 296-37235-2-ND | 296-37235-6-ND | ADS7863ADBQR | ADS7863ADBQR | ADS7863ADBQR |
| Product Name | Dual SSOP Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7863ADBQR | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Pins | 24 | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Interface Type | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | |||
| Package Type | SSOP | SSOP; "24-SSOP (0.154"", 3.90mm Width)" | SSOP; "24-SSOP (0.154"", 3.90mm Width)" | SSOP; "24-SSOP (0.154"", 3.90mm Width)" | 24-SSOP (0.154\", 3.90mm Width) | SOP; SSOP; 24-SSOP (0.154\", 3.90mm Width) | ||
| Packing Method | Tape Reel; Reel | Cut Tape (CT) | Tape Reel | Digi-Reel® | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) |