Texas Instruments Standard Linear and Logic Analog to Digital Converters (ADC) ADS7861E

Description
IC ADC 12BIT SAR 24SSOP
Datasheet
Description
IC ADC 12BIT SAR 24SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADS7861E - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS7861E
Analog to Digital Converters (ADC) ADS7861E
IC ADC 12BIT SAR 24SSOP

IC ADC 12BIT SAR 24SSOP

Supplier's Site Datasheet
Adc, Single, 12Bit, 50Ksps, Ssop-24; Resolution (Bits) Texas Instruments - 28AH1862 - Newark, An Avnet Company
Chicago, IL, United States
Adc, Single, 12Bit, 50Ksps, Ssop-24; Resolution (Bits) Texas Instruments
28AH1862
Adc, Single, 12Bit, 50Ksps, Ssop-24; Resolution (Bits) Texas Instruments 28AH1862
ADC, SINGLE, 12BIT, 50KSPS, SSOP-24; Resolution (Bits):12bit; Sampling Rate:500kSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DAC Case RoHS Compliant: Yes

ADC, SINGLE, 12BIT, 50KSPS, SSOP-24; Resolution (Bits):12bit; Sampling Rate:500kSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DAC Case RoHS Compliant: Yes

Supplier's Site
Data Aquisition/Converter IC - 16732062 - Radwell International
Willingboro, NJ, United States
Data Aquisition/Converter IC
16732062
Data Aquisition/Converter IC 16732062
ADC, SUCCESSIVE APPROXIMATION, 12-BIT, 1 FUNC, 4 CHANNEL, SERIAL ACCESS, CMOS, SSOP-24. FREE 2 YEAR RADWELL WARRANTY

ADC, SUCCESSIVE APPROXIMATION, 12-BIT, 1 FUNC, 4 CHANNEL, SERIAL ACCESS, CMOS, SSOP-24. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Radwell International
Product Category Signal Conditioners Signal Conditioners Data Acquisition
Product Number ADS7861E 28AH1862 16732062
Product Name Analog to Digital Converters (ADC) Adc, Single, 12Bit, 50Ksps, Ssop-24; Resolution (Bits) Texas Instruments Data Aquisition/Converter IC
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Smart Distance Sensor - DSS 015 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
EL2409 | EtherCAT Terminal, 16-channel digital output, 24 V DC, 0.5 A -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details