12-Bit, 8-Channel, Parallel Output Analog-to-Digital Converter 32-TQFP
ADS7852 12-Bit, 8-Channel, Parallel Output Analog-to-Digital Converter
12 Bit Analog to Digital Converter 8 Input 1 SAR 32-TQFP (5x5)
12 Bit Analog to Digital Converter 8 Input 1 SAR 32-TQFP (5x5)
12 Bit Analog to Digital Converter 8 Input 1 SAR 32-TQFP (5x5)
Manufacturer: Texas Instruments
Win Source Part Number: 1141918-ADS7852YB/25
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Features: Selectable Address
Package: 32-TQFP
Configuration: MUX-S/H-ADC
Number of Inputs: 8
Operating Supply Voltage: 5V
Input Type: Single Ended
Architecture: SAR
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 5V
Resolution: 12
Number of Converters: 1
Family Name: ADS7852
Categories: Integrated Circuits (ICs)
Sampling Rate: 500k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-TQFP (5x5)
Alternative Parts (Cross-Reference): MAX11046ETN+W; MAX11046ETN+TW; MAX1060ACEI+T;
Introduction Date: August 18, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
12-Bit 8-Ch Parallel ADC, 500KS/s, TQFP Product overview: ADS7852YB/250 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7852YB/250 can be used for catalog matching and distributor lookup.
IC ADC 12BIT SAR 32TQFP
IC ADC 12BIT SAR 32TQFP
12 Bit Analog to Digital Converter 8 Input 1 SAR 32-TQFP (5x5)
| Texas Instruments | Rochester Electronics | DigiKey | DigiKey | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7852YB/250 | ADS7852YB/250 | ADS7852YBTR-ND | ADS7852YBDKR-ND | ADS7852YBCT-ND | 1141918-ADS7852YB/250 | 700-ADS7852YB/250 | ADS7852YB/250 | ADS7852YB/250 | ADS7852YB/250 |
| Product Name | ADS7852 12-Bit, 8-Channel, Parallel Output Analog-to-Digital Converter | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7852YB/250 | Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | ||
| Package Type | TQFP | QFP; TQFP; TQFP32 | TQFP; 32-TQFP | TQFP; 32-TQFP | TQFP; 32-TQFP | TQFP | 32-TQFP | QFP; TQFP; 32-TQFP | ||
| Screening Level | Catalog | |||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| INL | 1 LSB |